EN
  • EN
  • DE

GRM1555C1H5R1DZ01E

Part No GRM1555C1H5R1DZ01E
Manufacturer Murata Electronics North America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
Win Source Part Number 753362-GRM1555C1H5R1DZ01E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GRM1555C1H5R1DZ01E CAD Model

Description

The GRM1555C1H5R1DZ01E is a Murata Electronics North America monolithic ceramic capacitor (MLCC). It is designed for use in various electronic circuits for decoupling, bypassing, and filtering applications.

Applications:

  • Mobile phones and smartphones
  • Wireless communication devices
  • Wearable electronics
  • Digital cameras
  • General electronic circuits requiring small, stable capacitors

Features:

  • Capacitance: 5.1 pF
  • Voltage Rating: 50 VDC
  • Temperature Coefficient: C0G (NP0), ultra-stable, with negligible capacitance change over temperature.
  • Case Size: 0402 (EIA), small surface-mount package.
  • Tolerance: +/- 0.5 pF
  • Termination: Nickel barrier with tin plating for excellent solderability.

Benefits:

  • High Stability: C0G dielectric provides extremely stable capacitance over a wide temperature range.
  • Compact Size: 0402 package allows for high-density mounting on PCBs.
  • Low ESR/ESL: Suitable for high-frequency applications due to low equivalent series resistance and inductance.
  • Reliability: MLCCs offer excellent reliability and long lifespan.
  • RoHS Compliant: Meets RoHS requirements for environmental protection.

The GRM1555C1H5R1DZ01E is ideal for applications where stable capacitance, small size, and high reliability are crucial. Its C0G dielectric ensures minimal capacitance drift with temperature and voltage changes, making it suitable for precision circuits. The 0402 package allows for dense board layouts. The capacitor is designed and manufactured to meet the stringent requirements of modern electronic devices.

Note: Refer to the Murata Electronics North America datasheet for detailed specifications, performance curves, and application guidelines.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess