The GRM36CK020B50 is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. This capacitor is designed for general-purpose applications and offers stable performance over a wide range of temperatures and frequencies. MLCCs are known for their small size, high capacitance, and excellent reliability.
Applications:
- Bypass capacitors
- Decoupling capacitors
- Filtering
- Timing circuits
- Resonance circuits
- General-purpose circuit applications
- Power supply filtering
- Signal conditioning
Features:
- Multilayer ceramic capacitor (MLCC)
- 2.0pF capacitance
- 50V voltage rating
- C0G (NP0) dielectric
- ±0.25pF capacitance tolerance
- SMD (Surface Mount Device) package
Benefits:
- Stable capacitance over temperature and voltage
- Low ESR (Equivalent Series Resistance)
- High Q-factor
- Small size for high-density circuit designs
- Excellent reliability
Additional Details:
The GRM36CK020B50 utilizes a C0G (NP0) dielectric, which provides extremely stable capacitance characteristics with minimal change over temperature, voltage, and frequency. The capacitor is available in a surface mount package suitable for automated assembly. It meets RoHS compliance requirements, indicating that it does not contain hazardous substances. The operating temperature range is typically -55°C to +125°C. MLCCs are widely used in various electronic devices due to their compact size and reliable performance.