EN
  • EN
  • DE

LBWA1UBUSZ-492

Part No LBWA1UBUSZ-492
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827234-LBWA1UBUSZ-492
Ultra Librarian 3D Model Ultra Librarian LBWA1UBUSZ-492 CAD Model

Description

The LBWA1UBUSZ-492 is a Wi-Fi and Bluetooth combo module manufactured by Murata Electronics North America. It is designed to provide wireless connectivity for a wide range of applications, including IoT devices, consumer electronics, and industrial equipment. This module supports both Wi-Fi and Bluetooth standards, enabling seamless integration into various wireless networks and devices.

Applications:

  • IoT Devices: Used in smart home devices, wearables, and other IoT applications.
  • Consumer Electronics: Integrated into smartphones, tablets, and other consumer electronic devices.
  • Industrial Equipment: Used in industrial sensors, controllers, and monitoring systems.
  • Automotive Applications: Integrated into automotive infotainment systems and telematics units.
  • Healthcare Devices: Used in medical devices for wireless data transmission.

Features:

  • Wi-Fi Connectivity: Supports IEEE 802.11 a/b/g/n Wi-Fi standards.
  • Bluetooth Connectivity: Supports Bluetooth 4.2 and Bluetooth Low Energy (BLE) standards.
  • Compact Size: Small form factor allows for easy integration into various devices.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.
  • Integrated Antenna: Features an integrated antenna for simplified design and reduced BOM costs.

Benefits:

  • Wireless Connectivity: Enables seamless wireless communication between devices.
  • Dual-Mode Operation: Supports both Wi-Fi and Bluetooth connectivity in a single module.
  • Easy Integration: Simplified design and integration process.
  • Reduced Power Consumption: Minimizes power consumption for extended battery life.
  • Cost-Effective Solution: Provides a cost-effective wireless connectivity solution.

Additional Details:

The LBWA1UBUSZ-492 module includes built-in security features to protect against unauthorized access and data breaches. It supports various host interfaces, such as UART and SPI, for easy integration with microcontrollers and processors. The module's operating temperature range ensures reliable performance in different environmental conditions. For detailed specifications, including RF performance characteristics, refer to the Murata Electronics North America datasheet.

You May Also Be Interested in

Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess