EN
  • EN
  • DE

LDB20C500A1600B-300/TA6

Part No LDB20C500A1600B-300/TA6
Manufacturer Murata Electronics North America
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case 1206
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
RoHS State Request Verification
Win Source Part Number 718973-LDB20C500A1600B-300/TA6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LDB20C500A1600B-300/TA6 CAD Model

Description

The LDB20C500A1600B-300/TA6 is a common mode choke coil manufactured by Murata Electronics North America. Common mode choke coils are used to suppress common mode noise in electronic circuits. This specific choke coil is designed for applications where noise reduction and signal integrity are crucial.

Applications

  • Differential signal lines: Used to suppress common mode noise on differential signal lines such as USB, HDMI, and Ethernet.
  • Power lines: Employed in power supply circuits to reduce noise entering or leaving the device.
  • Audio circuits: Utilized in audio equipment to minimize unwanted noise and improve audio quality.
  • Consumer electronics: Integrated into various consumer electronic devices like televisions, computers, and mobile phones.
  • Industrial equipment: Incorporated into industrial machinery and control systems to ensure reliable operation in noisy environments.

Features

  • High common mode impedance: Provides significant attenuation of common mode noise signals.
  • Low differential mode impedance: Minimizes signal degradation of the desired signal.
  • Compact size: Space-saving design allows for easy integration into densely populated circuit boards.
  • Surface mount technology (SMT): Suitable for automated assembly processes.
  • Wide operating temperature range: Functions reliably over a broad range of environmental conditions.

Benefits

  • Improved signal integrity: Reduces noise and interference, leading to clearer and more reliable signal transmission.
  • Enhanced EMI/EMC performance: Helps devices meet electromagnetic interference and compatibility standards.
  • Reduced noise in audio equipment: Improves audio clarity and reduces unwanted background noise.
  • Increased system reliability: Protects sensitive circuits from noise-induced malfunctions.
  • Compliance with regulatory standards: Facilitates compliance with various regulatory requirements for electromagnetic compatibility.

Additional Details

This common mode choke features a specific impedance characteristic tailored to filter common mode noise effectively within a specified frequency range. The component's compact size allows for easy integration, while its SMT construction ensures efficient and reliable assembly. The choke is designed to withstand a range of operating temperatures, making it suitable for use in diverse applications. The specific inductance and current ratings are available in the product datasheet.

You May Also Be Interested in

American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess