EN
  • EN
  • DE

LMTPFJGA-E50

Part No LMTPFJGA-E50
Manufacturer Murata Electronics North America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+8K12+
Reference case LGA13
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
Win Source Part Number 754302-LMTPFJGA-E50
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMTPFJGA-E50 CAD Model

Description

The LMTPFJGA-E50 is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. MLCCs are passive electronic components used to store energy in an electric field. They are widely used in electronic circuits for filtering, decoupling, bypassing, and energy storage due to their small size, high capacitance, and excellent performance characteristics.

Applications:

  • Bypassing: Used to bypass noise from power lines to ground in digital circuits.
  • Decoupling: Provides local energy storage for integrated circuits (ICs) to maintain a stable voltage supply during switching.
  • Filtering: Used in filter circuits to remove unwanted frequencies.
  • Timing: Used in timing circuits to set the frequency of oscillators and timers.
  • Snubber Circuits: Used to suppress voltage transients and oscillations in power circuits.

Features:

  • High Capacitance: Stores a significant amount of energy in a small package.
  • Low Equivalent Series Resistance (ESR): Minimizes power dissipation and improves circuit efficiency.
  • High Voltage Rating: Can withstand high voltage levels without breakdown.
  • Stable Performance over Temperature: Maintains consistent capacitance and ESR over a wide temperature range.
  • Small Size: Allows for compact circuit designs.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Improved Circuit Stability: Decoupling and bypassing applications ensure a stable voltage supply for ICs, preventing malfunctions and improving overall circuit performance.
  • Reduced Noise: Filtering applications reduce unwanted noise in electronic circuits, improving signal quality.
  • Increased Efficiency: Low ESR minimizes power dissipation, improving circuit efficiency and reducing heat generation.
  • Reliable Performance: Stable performance over temperature ensures consistent operation in various environmental conditions.
  • Space Savings: Small size allows for compact circuit designs, reducing the overall size and weight of electronic devices.

Additional Details:

The LMTPFJGA-E50 part number specifies the capacitor's characteristics, including capacitance, voltage rating, tolerance, and temperature coefficient. It is typically a surface-mount device (SMD) and is available in various case sizes. The capacitance value is indicated by the part number, and it is usually expressed in picofarads (pF) or microfarads (µF). The voltage rating specifies the maximum DC voltage that the capacitor can withstand without breakdown. The tolerance indicates the allowable variation in the capacitance value. The temperature coefficient specifies how the capacitance changes with temperature. Refer to the Murata datasheet for detailed specifications and application guidelines. Proper soldering techniques are essential for reliable performance. The capacitor is designed to meet industry standards for reliability and performance.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess