The LQH1C101K04M00-01 is a Murata Electronics wire-wound inductor designed for power supply circuits and high-frequency applications. It is characterized by its high inductance value and compact size, making it suitable for use in various electronic devices requiring efficient power management. The robust construction ensures stable performance even under demanding conditions.
Applications:
- DC-DC Converters
- Power Supply Circuits
- Noise Filtering
- Choke Coils
- Voltage Regulators
- High-Frequency Circuits
- Power Amplifiers
Features:
- High Inductance Value (100µH)
- Compact Size (2.5mm x 2.0mm)
- High Rated Current
- Low DC Resistance (DCR)
- Excellent Temperature Stability
- Operating Temperature Range: -40°C to +85°C
- RoHS Compliant
Benefits:
- Efficient Power Conversion
- Reduced Power Loss
- Effective Noise Suppression
- Stable Performance Under High Current Conditions
- Miniaturization of Electronic Devices
- Easy Integration into Automated Assembly Processes
Technical Specifications:
The LQH1C101K04M00-01 features an inductance of 100µH with a tolerance of ±10%. It has a low DC resistance (DCR) that minimizes power loss and enhances the overall efficiency of the circuit. The inductor is designed to handle a high rated current, making it suitable for power supply applications. It is designed for surface mount technology (SMT), facilitating easy integration into electronic assemblies.
This inductor is constructed using a ferrite core and wound with high-quality copper wire. The terminals are plated to ensure excellent solderability and long-term reliability. The part is engineered to meet rigorous quality standards, making it suitable for use in a variety of demanding applications. Murata's LQH series of inductors are known for their reliability and performance in power management and high-frequency circuits.