EN
  • EN
  • DE

LQN21A56NJ04M0001

Part No LQN21A56NJ04M0001
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070806-LQN21A56NJ04M0001
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQN21A56NJ04M0001 CAD Model

Description

The LQN21A56NJ04M0001 is a compact, high-frequency inductor manufactured by Murata Electronics North America. This inductor is specifically designed for applications requiring stable inductance and a high Q-factor in a small form factor. As part of the LQN21A series, it is well-suited for various RF and wireless applications.

Applications

  • RF circuits in mobile communication devices
  • Wireless LAN (Wi-Fi) modules
  • Bluetooth modules
  • Impedance matching networks
  • RF filters and LC resonators

Features

  • Compact Size: Small footprint for high-density mounting on PCBs.
  • High Q-Factor: Minimizes signal loss and improves circuit efficiency.
  • Stable Inductance Value: Ensures consistent performance over temperature and frequency.
  • Tight Tolerance: Facilitates precise circuit tuning and optimization.
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits

  • Improved Signal Integrity: High Q-factor reduces signal attenuation and distortion.
  • Space Saving: Compact size enables smaller and more integrated circuit designs.
  • Enhanced RF Performance: Stable inductance ensures reliable operation in wireless applications.
  • Simplified Circuit Design: Tight tolerance simplifies component selection and circuit optimization.
  • Increased Reliability: Robust construction ensures long-term performance and durability.

Additional Details

The LQN21A56NJ04M0001 inductor features an inductance value of 56 nH (nanohenries). It utilizes a ceramic core and a multilayer structure, which contributes to its compact size and excellent electrical characteristics. This inductor is designed for surface mount technology (SMT) and is available in tape and reel packaging for automated assembly. Its high self-resonant frequency (SRF) makes it suitable for use in high-frequency circuits. The operating temperature range typically extends from -55°C to +125°C. This component is commonly used in impedance matching circuits to optimize power transfer and reduce signal reflections in RF applications. The combination of small size, high Q-factor, and stable performance makes it a preferred choice for designers working on wireless communication devices and modules.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess