EN
  • EN
  • DE

LQP10A3N3C02T1M0001

Part No LQP10A3N3C02T1M0001
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070837-LQP10A3N3C02T1M0001
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQP10A3N3C02T1M0001 CAD Model

Description

The LQP10A3N3C02T1M0001 is a high-frequency inductor from Murata Electronics North America, meticulously crafted for applications demanding superior performance and reliability in a compact form factor. It excels in impedance matching, filtering, and resonance tuning across a broad spectrum of electronic devices.

Applications

  • Mobile Communication: Widely employed in smartphones, tablets, and diverse wireless communication devices.
  • Wireless LAN (WLAN): Essential in Wi-Fi modules, routers, and access points for efficient signal transmission.
  • Bluetooth Devices: Integrated into Bluetooth headsets, speakers, and various Bluetooth-enabled accessories.
  • RF Modules: Plays a crucial role in radio frequency circuits and systems, optimizing signal integrity.
  • High-Frequency Circuits: Suited for diverse high-frequency applications necessitating precise impedance matching and effective filtering.

Features

  • Compact Form Factor: Features a 1005 case size (1.0mm x 0.5mm), facilitating space-efficient designs.
  • Elevated Q Value: Delivers exceptional performance in high-frequency circuits, minimizing signal losses.
  • Stringent Inductance Tolerance: Ensures precise inductance values for consistent and predictable circuit behavior.
  • Optimal Self-Resonant Frequency (SRF): Guarantees stable and dependable operation at high frequencies.
  • RoHS Compliant: Adheres to stringent environmental standards, ensuring safety and eco-friendliness.

Benefits

  • Enhanced Circuit Performance: Elevated Q value and tight tolerance contribute to improved signal integrity and reduced energy dissipation.
  • Miniaturized Design Potential: The diminutive footprint enables more compact and efficient circuit board layouts, optimizing space utilization.
  • Reliable and Consistent Operation: Robust construction ensures consistent and reliable performance, even in demanding operational environments.
  • Simplified Design Process: Precise inductance values and optimal SRF streamline circuit design and optimization, reducing development time.
  • Environmentally Responsible Choice: RoHS compliance underscores minimal environmental impact and adherence to global environmental standards.

Additional Details

The LQP10A3N3C02T1M0001 inductor boasts an inductance value of 3.3 nH. Its design is focused on maximizing high-frequency performance, exhibiting a high Q value for optimal signal management. The typical operating temperature range spans from -55°C to +125°C. The inductor incorporates a ceramic core material. The self-resonant frequency (SRF) remains a critical parameter, ensuring efficient functionality within its intended frequency range. This component is meticulously engineered to meet the stringent demands of contemporary wireless communication technologies, making it a key element in advanced electronic designs.

You May Also Be Interested in

Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Leshan Radio
Lowest to $0.0215
ON Semiconductor
Lowest to $0.1379
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Lumileds
Lowest to $2.6115
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Leshan Radio
Lowest to $0.0222
Lumileds
Lowest to $1.6320
Murata Electronics North America
Lowest to $0.1305

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess