EN
  • EN
  • DE
  • IT

NFA31CC222R1E4D

Part No NFA31CC222R1E4D
Manufacturer Murata Electronics North America
Catalog Capacitor Networks, Arrays
Description CAP ARRAY 2200PF 25V 1206
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Murata Electronics North America
Packaging Reel - TR
Capacitance 2200pF
Tolerance ±20%
Voltage Rating 25V
Number of Capacitors 4
Circuit Type Bussed
Mounting SMD (SMT)
Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max) 0.039" (1.00mm)
Win Source Part Number 025217-NFA31CC222R1E4D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NFA31CC222R1E4D CAD Model

Description

NFA31CC222R1E4D from Murata Electronics North America is a capacitor network/array component intended for space-efficient circuit designs where multiple passive functions may be integrated into a compact footprint. Devices in this category are commonly considered for signal conditioning, filtering, noise suppression, and general board-level optimization in consumer, industrial, communications, and embedded electronics. Engineers often evaluate parts like this when they need layout efficiency, reduced assembly complexity, and consistent performance from a recognized passive component manufacturer. For new designs, this part may be relevant where compact implementation and sourcing from an established brand are priorities. However, the current lifecycle status for NFA31CC222R1E4D is information not available, so design teams should confirm availability and long-term support directly with Murata or authorized distribution before committing it into production. RoHS compliance information is also not available in the provided data and should be verified through the official datasheet, manufacturer declarations, or distributor compliance documents.

You May Also Be Interested in

TDK Corporation
CAP ARRAY 1.0UF 6.3V X5R 1206
Need more? Email Us
Yageo
CAP ARRAY 220PF 50V NPO 0612
Lowest to $2.1965
Murata Electronics North America
CAP ARRAY 100PF 25V 1206
Lowest to $0.7006
Murata Electronics North America
CAP ARRAY 0.1UF 16V X7R 0805
Lowest to $0.6180
TDK Corporation
CAP ARRAY 10000PF 25V X7R 0805
Need more? Email Us
Kemet
Cap Ceramic Array 100pF 50V C0G 10% 0612 SMD 4 Capacitor 125°C Plastic T/R
Need more? Email Us
Panasonic
CAP ARRAY 680PF 50V X7R 1206
Need more? Email Us
Yageo
CAP ARRAY 0.047UF 25V X7R 0612 / 0.047µF Isolated Capacitor 4 Array 25 V X7R 1206 (3216 Metric)
Lowest to $0.1669
Murata Electronics North America
Capacitor Array 200mA 1206 / CAP ARRAY 470PF 25V 1206
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess