EN
  • EN
  • DE

NFM18PC104R1E3D

Part No NFM18PC104R1E3D
Manufacturer Murata Electronics North America
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 20140418
Reference case 0603
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
Win Source Part Number 733066-NFM18PC104R1E3D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NFM18PC104R1E3D CAD Model

Description

The NFM18PC104R1E3D is a Murata Electronics North America EMI (Electromagnetic Interference) suppression filter. Specifically, it's a ferrite bead designed to reduce unwanted noise in electronic circuits. Ferrite beads are passive components that attenuate high-frequency noise by converting it into heat.

Applications:

  • Power Lines: To filter noise on DC power lines.
  • Signal Lines: To reduce noise on data and signal lines.
  • Audio Circuits: To eliminate noise in audio amplifiers and playback devices.
  • USB Ports: To suppress noise on USB data lines.
  • HDMI Cables: To reduce EMI and improve signal integrity.

Features:

  • High Impedance at High Frequencies: Provides effective noise suppression.
  • Low DC Resistance: Minimizes voltage drop and power loss.
  • Small Size: Allows for easy integration into compact circuits.
  • Surface Mount Technology (SMT): Facilitates automated assembly.
  • Wide Operating Temperature Range: Operates reliably in various environments.

Benefits:

  • Reduced EMI: Minimizes electromagnetic interference, improving system performance.
  • Improved Signal Integrity: Enhances the quality of signals by reducing noise.
  • Enhanced System Reliability: Protects sensitive components from noise-related damage.
  • Simplified Circuit Design: Easy to integrate into existing circuits.
  • Compliance with Regulations: Helps meet electromagnetic compatibility (EMC) standards.

Technical Specifications: The NFM18PC104R1E3D has a specific impedance value at a given frequency (refer to the official Murata datasheet for the exact value and frequency). It also has a rated current and DC resistance. The datasheet provides detailed information on the ferrite bead's electrical characteristics, dimensions, and recommended soldering conditions.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,040+ $0.0557 $57.9280
2,530+ $0.0457 $115.6210
3,910+ $0.0444 $173.6040
5,395+ $0.0429 $231.4455
6,965+ $0.0415 $289.0475
9,320+ $0.0372 $346.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,552 pieces
MOQ: 1040 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess