EN
  • EN
  • DE

NFM41R10C223T1

Part No NFM41R10C223T1
Manufacturer Murata Electronics North America
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1154268-NFM41R10C223T1
Categories Custom Parts
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NFM41R10C223T1 CAD Model

Description

The NFM41R10C223T1 is a Murata Electronics multilayer chip EMI suppression filter. It's designed to reduce electromagnetic interference (EMI) noise in electronic circuits. These filters are commonly used to suppress noise generated by digital circuits, power supplies, and other sources of electromagnetic radiation.

Applications:

  • Mobile Phones: Used for noise suppression in cellular and wireless communication circuits.
  • Digital Cameras: Employed to filter out noise from image sensors and digital processing units.
  • Computers and Laptops: Integrated into the power supply and signal lines to reduce electromagnetic interference.
  • Audio Equipment: Utilized in audio amplifiers and audio processing circuits for noise reduction.
  • Automotive Electronics: Used in car entertainment systems and other automotive electronic devices to reduce noise.

Features:

  • Multilayer Chip Design: Provides compact size and excellent noise suppression characteristics.
  • EMI Suppression Filter: Effectively attenuates electromagnetic interference noise.
  • High Insertion Loss: Offers high attenuation of unwanted noise signals.
  • Surface Mount Device (SMD): Facilitates automated assembly and reduces manufacturing costs.
  • Wide Operating Temperature Range: Suitable for use in a wide range of operating conditions.

Benefits:

  • Reduced Electromagnetic Interference: Effectively suppresses EMI noise, improving the performance and reliability of electronic devices.
  • Improved Signal Quality: Provides cleaner signal transmission by reducing unwanted noise.
  • Compact Design: Its small size allows for compact and efficient circuit designs.
  • Compliance with EMC Standards: Helps to meet electromagnetic compatibility (EMC) standards and regulations.

Additional Details:

The NFM41R10C223T1 filter is often used in conjunction with other filtering components to achieve optimal noise suppression. The selection of an appropriate filter is critical, based on the specific noise characteristics of the circuit and the required level of attenuation. The component is designed for reflow soldering and can be easily integrated into automated assembly lines.

You May Also Be Interested in

QSI
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NANYA
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
NEC
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Radiall USA, Inc.
Need more? Email Us
PLX
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,742 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess