EN
  • EN
  • DE

PKGS-00GXP1-R

Part No PKGS-00GXP1-R
Manufacturer Murata Electronics North America
Catalog Shock Sensors
Description SENSOR SHOCK 50G PIEZO FILM / Vibration, Piezo Film Shock Sensor 0 ~ 50G 0.840pC/G Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Shock Sensors
Mfr Murata Electronics
Package Tape & Reel
Product Status Last Time Buy
Sensor Type Vibration, Piezo Film
Sensing Range 0 ~ 50G
Sensitivity 0.840pC/G
Output Type Voltage
Temperature Range - Operating -40°C ~ 85°C
Package / Case 2-SMD
Mounting SMD (SMT)
Base Product Number PKGS-00
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Other Names 490-11858-6,PKGS-00GXP1-R-ND,490-11858-1,490-11858-2
Standard Package 3,000
Win Source Part Number 967305-PKGS-00GXP1-R
Ultra Librarian 3D Model Ultra Librarian PKGS-00GXP1-R CAD Model

Description

The Murata Electronics Shock Sensor is a high-performance sensor with a sensitivity of 0.840pC/G and a sensing range of 0 ~ 50G.

  • Sensitivity: 0.840pC/G
  • Sensing Range: 0 ~ 50G
  • Sensor Type: Vibration, Piezo Film
  • Output Type: Voltage
  • Package: 2-SMD
  • Operating Temperature: -40°C ~ 85°C
  • Mounting: SMD (SMT)
  • Package Type: Tape & Reel
  • Category: Sensors and Transducers
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8543.70.9860
  • Status: Last Time Buy

You May Also Be Interested in

Murata Electronics North America
SENSOR SHOCK 50G PIEZO FILM
Lowest to $6.4350
SpotSee
SHOCKWATCH L-47 IMPACT INDICATOR / Shock Sensor
Need more? Email Us
Murata Electronics North America
SENSOR SHOCK 50G PIEZO FILM / Vibration, Piezo Film Shock Sensor 0 ~ 50G 0.840pC/G Surface Mount
Need more? Email Us
Panasonic
SENSOR SHOCK 1500G PIEZO FILM
Lowest to $1.4076
Murata Electronics North America
SENSOR SHOCK 50G PIEZO FILM
Need more? Email Us
SpotSee
FLEX 55: SINGLE TUBE
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess