EN
  • EN
  • DE

PLM250S30T1M00-02

Part No PLM250S30T1M00-02
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 277515-PLM250S30T1M00-02
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PLM250S30T1M00-02 CAD Model

Description

The PLM250S30T1M00-02 is a common mode choke manufactured by Murata Electronics North America. It's designed to suppress common mode noise in electronic circuits, preventing unwanted interference and improving signal integrity. Common mode chokes are particularly useful in applications where electromagnetic compatibility (EMC) is a concern.

Applications

  • Power Supplies: Filtering common mode noise from AC input lines.
  • Data Communication Lines: Protecting Ethernet, USB, and other data lines from interference.
  • Consumer Electronics: Reducing noise in televisions, audio equipment, and other home appliances.
  • Industrial Automation: Ensuring stable and reliable communication in industrial control systems.
  • Medical Equipment: Filtering noise to meet stringent medical device EMC standards.

Features

  • Effective Common Mode Noise Suppression: Provides significant attenuation of common mode noise.
  • Compact Size: Allows for integration into space-constrained designs.
  • High Impedance at Relevant Frequencies: Offers high impedance to common mode currents.
  • Low Differential Mode Insertion Loss: Minimizes signal attenuation in the desired signal path.
  • Surface Mountable: Facilitates automated assembly and reduces manufacturing costs.
  • RoHS Compliance: Compliant with Restriction of Hazardous Substances directive.

Benefits

  • Improved EMC Performance: Enhances the system's ability to meet electromagnetic compatibility standards.
  • Reduced Noise Interference: Minimizes the impact of noise on sensitive electronic components.
  • Increased System Reliability: Protects components from noise-induced failures.
  • Enhanced Signal Integrity: Ensures cleaner and more accurate signal transmission.
  • Simplified Design: Simplifies the design process by providing effective noise suppression in a single component.

Additional Details

The PLM250S30T1M00-02's electrical characteristics, such as impedance, rated current, and voltage, can be found in the Murata datasheet. The operating temperature range is specified to guarantee proper functionality within particular environmental conditions. The physical dimensions of the component, including its footprint, are crucial for PCB design and layout. Proper mounting and soldering techniques are essential for reliable performance; consult the datasheet for recommended soldering profiles. Specific inductance values and tolerance are given in the datasheet. Always refer to the official Murata Electronics North America documentation for the most accurate and detailed specifications.

You May Also Be Interested in

NVIDIA
Lowest to $47.5828
Amd
Need more? Email Us
NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NEC-TOKIN
Multilayer Ceramic Capacitor (MLCC)
Need more? Email Us
NEC-TOKIN
Lowest to $0.1324
Agere Systems
Lowest to $3.2640
Renesas Electronics America
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess