EN
  • EN
  • DE

PTH9C42BC471Q-T

Part No PTH9C42BC471Q-T
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 283902-PTH9C42BC471Q-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PTH9C42BC471Q-T CAD Model

Description

The PTH9C42BC471Q-T is a thermistor manufactured by Murata Electronics North America. It is a high-quality, reliable component designed for temperature sensing and control applications. This particular thermistor is a Negative Temperature Coefficient (NTC) type, meaning its resistance decreases as temperature increases.

Applications:

  • Temperature compensation in electronic circuits
  • Temperature sensing in automotive applications
  • Temperature control in industrial equipment
  • Overheat protection in power supplies
  • Temperature monitoring in HVAC systems

Features:

  • NTC Thermistor: Exhibits a decrease in resistance with increasing temperature.
  • High Accuracy: Provides reliable temperature measurements for precise control.
  • Fast Response Time: Quickly reacts to temperature changes, ensuring accurate readings.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • Wide Operating Temperature Range: Suitable for use in diverse environments.
  • Robust Construction: Designed to withstand harsh operating conditions.

Benefits:

  • Precise Temperature Measurement: Enables accurate temperature monitoring and control in various applications.
  • Improved Circuit Performance: Temperature compensation ensures consistent performance of electronic circuits over a wide temperature range.
  • Enhanced System Reliability: Overheat protection prevents damage to sensitive electronic components.
  • Simplified Design: Compact size allows for easy integration into existing designs.
  • Cost-Effective Solution: Provides a reliable and affordable solution for temperature sensing and control.

The PTH9C42BC471Q-T thermistor is typically used in applications where accurate and reliable temperature sensing is crucial. Its small size and robust construction make it suitable for a wide range of industrial and consumer electronics applications. The specific resistance value and temperature coefficient are critical parameters to consider when selecting this thermistor for a particular application. Further details on these parameters can be found in the manufacturer's datasheet.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Amd
Need more? Email Us
NVIDIA
Lowest to $47.5828
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess