EN
  • EN
  • DE

PV23P503C01B00

Part No PV23P503C01B00
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 284381-PV23P503C01B00
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PV23P503C01B00 CAD Model

Description

The Murata PV23P503C01B00 is a precision trimming potentiometer designed for accurate voltage or current adjustments in a wide variety of electronic circuits. Its robust construction and reliable performance make it suitable for both industrial and consumer applications requiring fine-tuning capabilities. This potentiometer allows for precise calibration and adjustment, contributing to optimal circuit performance.

Applications:

  • Power Supplies: Used for voltage and current adjustment in power supplies to ensure stable and accurate output.
  • Audio Equipment: Employed for volume control, tone adjustment, and balance settings in audio amplifiers and mixers.
  • Test and Measurement Instruments: Integrated into signal generators, multimeters, and other instruments for calibration purposes.
  • Industrial Control Systems: Utilized in process control equipment for setting parameters and adjusting sensor outputs.
  • Lighting Control Systems: Found in dimmers and lighting controllers to adjust brightness levels.

Features:

  • High Resolution: Provides fine adjustment with a multi-turn design for precise settings.
  • Robust Construction: Designed to withstand harsh environments with a durable enclosure.
  • Stable Resistance Value: Maintains a stable resistance value over time and temperature.
  • Wide Resistance Range: Available in various resistance values to suit different circuit requirements.
  • Surface Mount Technology: Easy to integrate into automated assembly processes.

Benefits:

  • Precise Adjustment: Allows for fine-tuning of circuit parameters for optimal performance.
  • Improved Accuracy: Enables accurate calibration of instruments and equipment.
  • Increased Reliability: Robust construction ensures long-term performance and stability.
  • Simplified Calibration: Facilitates easy and precise calibration procedures.
  • Versatile Application: Suitable for a wide range of electronic circuits and applications.

Additional Details:

The PV23P503C01B00 features a resistive element made of a high-quality material that ensures stability and linearity over its operating range. It's a 3/8 inch square SMD trimming potentiometer. Its resistance value is 50k Ohms. The multi-turn design allows for very fine adjustments, enabling precise calibration in demanding applications. The sealed construction protects the internal components from dust and moisture, enhancing its reliability in industrial environments. It is designed to meet industry standards for performance and safety. Refer to the datasheet for detailed specifications, including tolerance, power rating, and operating temperature range. Its compact size and surface-mount design make it easy to integrate into modern electronic assemblies.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
ON Semiconductor
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Samsung
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess