EN
  • EN
  • DE

PVZ2A502C04R00

Part No PVZ2A502C04R00
Manufacturer Murata Electronics North America
Catalog Trimmer Potentiometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers,Variable Resistors
Family Trimmer Potentiometers
Manufacturer Murata Electronics North America
Win Source Part Number 354697-PVZ2A502C04R00
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PVZ2A502C04R00 CAD Model

Description

The PVZ2A502C04R00 is a trimming potentiometer manufactured by Murata Electronics North America. It's designed for precise electrical adjustments in various electronic circuits. Trimming potentiometers, also known as trimpots or adjustment potentiometers, are small, variable resistors used to calibrate or fine-tune circuits.

Applications:

  • Calibration of electronic equipment
  • Level adjustments in audio equipment
  • Setting reference voltages in power supplies
  • Adjusting the frequency of oscillators
  • Fine-tuning sensor outputs

Features:

  • Compact size for space-constrained applications
  • Enclosed construction to protect against dust and contaminants
  • High stability for reliable performance over time
  • Precise adjustability for accurate calibration
  • RoHS compliant, ensuring environmental responsibility

Benefits:

  • Allows for precise circuit calibration, improving overall performance.
  • Enables fine-tuning of electronic circuits, optimizing functionality.
  • Provides a cost-effective solution for adjusting resistance values.
  • Ensures long-term reliability due to its stable construction.
  • Reduces the need for manual component selection, saving time and effort.

Additional Details:

While detailed specifications require a specific datasheet, typical parameters for this type of potentiometer include a resistance value of 5 kOhms (based on '502' in the part number, where '502' generally signifies 5 x 10^2 Ohms). The 'C04' likely indicates the temperature coefficient. It typically features a top adjustment screw. The PVZ series is known for its small size and is often used in applications where board space is a premium. The material is generally a cermet or carbon composition, providing a good balance between cost and performance. The power rating is typically quite low, in the range of milliwatts. Further research using the exact datasheet is necessary for definitive specifications.

You May Also Be Interested in

Bourns Inc.
TRIMMER 500KOHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 5K OHM 1W SOLDER HOOK
Need more? Email Us
Vishay
TRIMMER 500OHM 0.75W PC PIN SIDE
Lowest to $5.6807
Bourns Inc.
TRIMMER 1M OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 1K OHM 1W PC PIN SIDE
Lowest to $16.7769
Bourns Inc.
TRIMMER 500K OHM 0.25W GW TOP
Need more? Email Us
Bourns Inc.
TRIMMER 1M OHM 0.5W PC PIN SIDE
Need more? Email Us
TT Electronics
TRIMMER 5K OHM 0.25W SMD TOP
Need more? Email Us
Bourns Inc.
TRIMMER 20K OHM 0.25W GW SIDE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess