EN
  • EN
  • DE

SAFBC315MSP0T00R12

Part No SAFBC315MSP0T00R12
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Description Saw Filter For Rke
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972269-SAFBC315MSP0T00R12
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAFBC315MSP0T00R12 CAD Model

Description

The SAFBC315MSP0T00R12 is a Murata Electronics North America component, specifically a SAW (Surface Acoustic Wave) filter. These filters are widely used in radio frequency (RF) applications for their ability to selectively pass or reject signals based on frequency. The SAW filter technology utilizes the piezoelectric effect to convert electrical signals into mechanical waves on a substrate material and then back into electrical signals. This process allows for precise filtering characteristics, making SAW filters ideal for applications requiring sharp selectivity and low insertion loss.

Applications

  • Mobile communication systems (e.g., cellular phones, smartphones)
  • Wireless LAN (WLAN) devices (e.g., routers, access points)
  • GPS receivers
  • Remote control systems
  • Wireless security systems

Features

  • High selectivity: The filter provides excellent rejection of unwanted signals, ensuring that only the desired frequencies pass through.
  • Low insertion loss: Minimal signal attenuation within the passband, preserving signal strength and quality.
  • Small size: Compact design suitable for integration into portable devices.
  • Stable performance: Reliable operation over a wide range of environmental conditions.
  • Surface mount technology (SMT): Easy to assemble using automated manufacturing processes.

Benefits

  • Improved signal quality: By filtering out unwanted noise and interference, the filter enhances the clarity and reliability of transmitted and received signals.
  • Enhanced system performance: The filter's sharp selectivity and low insertion loss contribute to improved overall system performance.
  • Reduced power consumption: The filter's efficiency helps to minimize power consumption in wireless devices.
  • Greater design flexibility: The filter's small size and SMT package provide greater flexibility in circuit board layout.
  • Increased reliability: The filter's stable performance ensures reliable operation in demanding environments.

The SAFBC315MSP0T00R12 is typically used in the front-end of RF receivers to filter out unwanted signals before they reach the sensitive amplification stages. This helps to prevent overloading the receiver and improves its ability to detect weak signals. It can also be used in transmitters to ensure that only the desired signal is transmitted, minimizing interference with other devices.

Technical Specifications:While the exact specifications depend on the application and Murata's datasheet, typical SAW filter specifications include center frequency, bandwidth, insertion loss, and attenuation. Consult the manufacturer's datasheet for detailed specifications.

You May Also Be Interested in

Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess