EN
  • EN
  • DE

WF08H2490DTL

Part No WF08H2490DTL
Manufacturer Walsin Technology Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104624-WF08H2490DTL
Categories OEM Parts(T-Z)
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WF08H2490DTL CAD Model

Description

The WF08H2490DTL is a thick film chip resistor manufactured by Walsin Technology Corporation, designed for a variety of electronic applications requiring precise resistance and reliable performance. Its 0805 package size makes it suitable for applications where a balance between size and power handling is needed.

Applications

  • Consumer Electronics: Used in devices such as smartphones, tablets, and audio equipment for current limiting, voltage division, and pull-up/pull-down resistor applications.
  • Industrial Equipment: Incorporated in control systems, power supplies, and instrumentation for signal conditioning and circuit protection.
  • Automotive Electronics: Employed in automotive control units (ECUs), sensor circuits, and lighting systems where reliable resistance values are required.
  • Medical Devices: Utilized in patient monitoring equipment, diagnostic tools, and therapeutic devices where precision and reliability are critical.
  • LED Lighting: Used to limit current in LED circuits to protect the LEDs and ensure consistent light output.

Features

  • Resistance Value: 249 Ω
  • Tolerance: ±0.5%
  • Power Rating: 0.125W
  • Temperature Coefficient: ±100 ppm/°C
  • Package Size: 0805 (2012 Metric)
  • Termination: Standard wraparound termination for reliable soldering.
  • RoHS Compliant: Lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • High Precision: The ±0.5% tolerance ensures accurate resistance values, which is essential for precise circuit operation.
  • Stable Performance: The ±100 ppm/°C temperature coefficient ensures stable resistance over a wide range of operating temperatures.
  • Compact Size: The 0805 package allows for efficient mounting on circuit boards, balancing space-saving with power dissipation capabilities.
  • Reliable Operation: The thick film construction and wraparound termination provide excellent mechanical and electrical stability.
  • RoHS Compliance: Meets environmental regulations, making it suitable for use in environmentally conscious products.

Additional Details

The WF08H2490DTL resistor is designed for reflow soldering processes and is capable of withstanding high temperatures during assembly. The resistor's 249 Ω resistance value is suitable for many common circuit applications, and its tight tolerance ensures consistent circuit performance. It is supplied on tape and reel for automated assembly, increasing its suitability for high-volume manufacturing.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3,680+ $0.0136 $50.0480
8,930+ $0.0112 $100.0160
13,765+ $0.0109 $150.0385
19,050+ $0.0105 $200.0250
24,510+ $0.0102 $250.0020
32,970+ $0.0091 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 3680 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess