EN
  • EN
  • DE

SAFEA1G86FL0F30R14

Part No SAFEA1G86FL0F30R14
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090991-SAFEA1G86FL0F30R14
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAFEA1G86FL0F30R14 CAD Model

Description

The SAFEA1G86FL0F30R14 is a SAW (Surface Acoustic Wave) filter produced by Murata Electronics North America. It's engineered for signal filtering in wireless communication applications. SAW filters, prized for their small size, effective performance, and cost-efficiency, are commonly used in RF systems to ensure reliable signal transmission and reception.

Applications

  • Wireless Communication Devices: Found in smartphones, tablets, and laptops for precise signal filtering across different frequency bands (e.g., cellular, Wi-Fi, Bluetooth).
  • Base Stations: Implemented in cellular base stations to enhance signal quality and minimize interference.
  • Wireless Security Systems: Used in wireless security devices, such as alarms and sensors, to maintain reliable communication links.
  • Remote Control Systems: Integrated into remote control devices to ensure accurate signal transmission.
  • Industrial Automation: Applied in industrial wireless systems for dependable data transfer and control.

Features

  • High Selectivity: Delivers exceptional rejection of unwanted signals, guaranteeing clean and reliable communication.
  • Low Insertion Loss: Minimizes signal attenuation, preserving signal strength and optimizing performance.
  • Compact Footprint: Space-saving design enables seamless integration into compact devices.
  • Stable Performance: Ensures consistent and reliable operation under varying environmental conditions.
  • SMT Compatibility: Suitable for automated assembly using surface mount technology (SMT).

Benefits

  • Improved Signal Clarity: Enhances signal quality by effectively removing noise and unwanted frequencies.
  • Enhanced System Efficiency: Boosts the efficiency of wireless systems by reducing signal loss.
  • Reduced Interference: Minimizes interference from neighboring frequency bands, preventing communication disruptions.
  • Miniaturization: Supports the development of smaller and more streamlined wireless devices.
  • Cost Savings: Offers a cost-effective solution for signal filtering requirements.

Additional Details

SAW filters, like the SAFEA1G86FL0F30R14, utilize the piezoelectric effect within specific crystalline materials. Applying an electrical signal to the crystal generates a mechanical wave on its surface, which is used to selectively filter signals based on frequency. The filter's characteristics depend on the piezoelectric material's properties and the design of the interdigital transducers (IDTs) on its surface.

Detailed technical specifications for the SAFEA1G86FL0F30R14, including center frequency, bandwidth, and insertion loss, are typically available in the Murata product datasheet. These specifications are essential for selecting the correct filter for specific applications and design needs.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess