EN
  • EN
  • DE

SAFEA2G60MA0F0A

Part No SAFEA2G60MA0F0A
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 187870-SAFEA2G60MA0F0A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAFEA2G60MA0F0A CAD Model

Description

The SAFEA2G60MA0F0A is a Surface Acoustic Wave (SAW) filter produced by Murata Electronics North America. These filters are crucial in various wireless communication systems, offering precise frequency selectivity to enhance signal quality and suppress interference. SAW filters leverage the piezoelectric effect, converting electrical signals to mechanical waves on a substrate and back, which enables accurate signal filtering.

Applications

  • Cellular phones (GSM, CDMA, LTE)
  • Wireless data communication (Wi-Fi, Bluetooth)
  • Global Positioning Systems (GPS)
  • Wireless remote controls
  • Satellite communication systems

Features

  • Miniature size for space-constrained applications
  • Low insertion loss for minimal signal degradation
  • High attenuation to effectively reject unwanted signals
  • Excellent temperature stability to maintain consistent performance
  • Surface mount packaging for automated assembly

Benefits

  • Improved signal-to-noise ratio for better communication quality
  • Reduced interference, leading to increased data rates and reliability
  • Enables smaller and more compact wireless devices
  • Stable performance over a wide range of operating temperatures
  • Cost-effective manufacturing due to automated assembly processes

Additional Details

The SAFEA2G60MA0F0A SAW filter is designed to operate at a center frequency of around 2.6 GHz. It provides specific bandwidth and attenuation characteristics tailored to various wireless communication standards and applications. The device is designed for reflow soldering and is RoHS compliant. The input and output impedance are typically matched to 50 ohms to ensure optimal integration with RF circuits. The operational temperature range is typically -40°C to +85°C. The surface mount package facilitates streamlined manufacturing and minimizes production costs. By selectively filtering frequencies, this SAW filter contributes significantly to the performance and reliability of numerous wireless devices.

You May Also Be Interested in

Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $27.6493
Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642
Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us
Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,490+ $0.1940 $289.0600
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess