EN
  • EN
  • DE

SAFEB1G57FM0F00

Part No SAFEB1G57FM0F00
Manufacturer Murata Electronics North America
Catalog SAW Filters
Description Filters for Communication Equipment
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 187913-SAFEB1G57FM0F00
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFEB1G57FM0F00 CAD Model

Description

The SAFEB1G57FM0F00 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are critical components in RF systems, used for precise signal filtering based on frequency. This particular filter likely operates in the 1.5 GHz range and targets applications where accurate filtering is essential.

Applications:

  • Wireless Communication Systems: Used in mobile devices and base stations for filtering noise and interference.
  • RF Transceivers: Integrated within transceivers to improve signal clarity and reduce interference.
  • Navigation Systems: Employed in GPS and other navigation systems to filter signals from satellites.
  • Satellite Communication: Used in satellite receivers and transmitters for signal conditioning.
  • Radar Systems: Utilized for filtering signals in radar applications.

Features:

  • High Selectivity: Provides excellent rejection of signals outside the desired frequency range.
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • Small Form Factor: Designed for compact integration into devices.
  • Surface Mount Technology (SMT): Facilitates automated assembly.
  • Stable Performance: Offers consistent performance across a wide range of temperatures.

Benefits:

  • Improved Signal Quality: Reduces noise and interference, leading to clearer communication.
  • Enhanced System Performance: Increases data rates and overall system efficiency.
  • Reduced Power Consumption: Minimizes signal loss, leading to lower power requirements.
  • Simplified Design: Makes it easier to integrate into RF systems.
  • Increased Reliability: Provides stable and consistent performance, enhancing the reliability of communication devices.

Additional Details:

The SAFEB1G57FM0F00 SAW filter is engineered for robustness and reliability. Its construction uses high-quality piezoelectric materials, ensuring stable performance across various operating conditions. The filter's precise frequency response characteristics are tailored to meet the demands of modern wireless communication standards. Its compact size and surface mount design make it suitable for high-density circuit board layouts. The specifications typically include a center frequency of approximately 1.5 GHz, a bandwidth optimized for relevant applications, and impedance matching to standard RF components. It's crucial to consult the official Murata datasheet for precise electrical characteristics and recommended operating conditions to ensure optimal performance in specific applications.

You May Also Be Interested in

Qualcomm
FILTER SAW 315.04MHZ RKE SMD / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
FILTER SAW 2.442GHZ 5SMD
Lowest to $1.4478
Qualcomm
MOBILE SAW FILTER 1411 / Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
SAW FILTER / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
FILTER SAW 864.00MHZ / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
RFFE FILTER BANDPASS SAW / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
RFFE FILTER BANDPASS SAW / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
FILTER SAW BANDPASS SMD / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
SAW FILTER
Lowest to $21.7962

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,745 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess