EN
  • EN
  • DE

SAFEB1G57KEOF00R15

Part No SAFEB1G57KEOF00R15
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091011-SAFEB1G57KEOF00R15
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAFEB1G57KEOF00R15 CAD Model

Description

The SAFEB1G57KEOF00R15 is a Surface Acoustic Wave (SAW) filter, manufactured by Murata Electronics North America. SAW filters like this are used extensively in Radio Frequency (RF) applications to selectively pass desired signals while rejecting unwanted ones, thus improving overall signal quality and system performance.

Applications

  • Wireless Communication Devices
  • Radio Receivers
  • Television Tuners
  • Satellite Communication Systems
  • Remote Control Systems

Features

  • High Selectivity: Sharp filtering characteristics for precise signal isolation.
  • Low Insertion Loss: Minimizes signal power loss within the passband.
  • Surface Mount Device (SMD): Designed for easy and efficient automated assembly.
  • Compact Size: Allows for integration into small form-factor devices.
  • Stable Performance: Consistent filtering characteristics over a range of temperatures and operating conditions.

Benefits

  • Improved Signal-to-Noise Ratio: Reduces interference and enhances signal clarity.
  • Enhanced Receiver Sensitivity: Increases the ability to detect weak signals.
  • Optimized System Performance: Enables reliable and efficient wireless communication.
  • Reduced Component Count: Simplifies circuit design and reduces overall system cost.
  • Increased Reliability: Ensures consistent performance over the lifetime of the device.

Additional Details

SAW filters like the SAFEB1G57KEOF00R15 operate by converting electrical signals into mechanical waves on a piezoelectric substrate. These waves are then used to selectively filter the signal based on its frequency. The specific design of the filter, including the materials used and the geometry of the interdigital transducers (IDTs), determines its frequency response and other key performance characteristics. The 'R15' suffix likely pertains to packaging or reel size information.

Murata is a well-known manufacturer of high-quality SAW filters, and their products are widely used in various wireless communication applications. These filters are designed to meet the stringent requirements of modern wireless devices, ensuring reliable and efficient performance.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1259 $57.9140
1,125+ $0.1028 $115.6500
1,725+ $0.1005 $173.3625
2,385+ $0.0970 $231.3450
3,090+ $0.0936 $289.2240
4,110+ $0.0843 $346.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 995 pieces
MOQ: 460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess