EN
  • EN
  • DE

SAFEB1G90FA0F00R14

Part No SAFEB1G90FA0F00R14
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 187942-SAFEB1G90FA0F00R14
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFEB1G90FA0F00R14 CAD Model

Description

The SAFEB1G90FA0F00R14 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are essential components in RF applications, specifically designed to selectively pass or reject signals at specific frequencies. Their precision and compact size make them indispensable in various wireless communication devices.

Applications

  • Wireless Communication Systems: Commonly used in devices such as Wi-Fi routers, Bluetooth modules, and other wireless transceivers to filter unwanted signals and improve signal reception.
  • Cellular Base Stations: Integrated into cellular infrastructure for signal conditioning and interference rejection, ensuring clear communication channels and optimal network performance.
  • Mobile Phones: Incorporated into mobile devices to enhance receiver sensitivity and selectivity, improving call quality and data transfer speeds.
  • RF Transceivers: Utilized in RF transceivers to improve signal quality and minimize noise, leading to more reliable and efficient communication.
  • GPS Receivers: Employed in GPS devices to filter out spurious signals and enhance positioning accuracy, providing more dependable location data.

Features

  • High Selectivity: Offers exceptional selectivity, enabling precise filtering of signals within a specific frequency range and minimizing interference.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission and reducing power consumption.
  • Compact Size: Small form factor allows for easy integration into space-constrained devices, enabling miniaturization of electronic products.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, streamlining automated manufacturing processes and reducing overall assembly costs.
  • Stable Performance: Delivers stable and consistent performance across a wide range of operating conditions, ensuring reliable operation in diverse environments.

Benefits

  • Improved Signal Quality: Significantly enhances signal quality by effectively filtering out unwanted noise and interference, resulting in clearer and more reliable communication.
  • Enhanced System Performance: Optimizes overall system performance through improved signal filtering, maximizing the efficiency of wireless systems and enabling higher data rates.
  • Reduced Size and Weight: Compact size allows for the design of smaller and lighter devices, making products more appealing and reducing transportation costs.
  • Increased Reliability: SMT design ensures reliable and consistent performance, minimizing the risk of component failure and extending the lifespan of electronic devices.
  • Cost-Effective: Provides a cost-effective solution for RF filtering requirements, balancing high performance with affordability.

Additional Details

The SAFEB1G90FA0F00R14 SAW filter is characterized by its specific center frequency, bandwidth, and insertion loss, carefully tailored to meet the specific requirements of its intended applications. The filter's performance is typically specified over a defined temperature range, ensuring reliable operation under varying environmental conditions. SAW filters operate by converting electrical signals into mechanical waves (surface acoustic waves) that propagate along the surface of a piezoelectric substrate. The design of the interdigital transducers (IDTs) determines the filter's frequency response, allowing for precise control over the filtering characteristics. For detailed specifications, including electrical characteristics, mechanical dimensions, and environmental ratings, consult the official datasheet provided by Murata Electronics North America.

You May Also Be Interested in

Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Taiyo Yuden
FILTER SAW 1.88GHZ 5-SMD
Need more? Email Us
Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us
Tai-Saw Technology TST
407.7MHz 13dB 50Ω SMD-8P,5x5mm SAW Filters RoHS
Lowest to $20.3732
Abracon LLC
FILTER SAW 869MHZ 6-SMD
Lowest to $4.4358
Crystek Corporation
FILTER SAW 915MHZ INLINE
Need more? Email Us
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess