EN
  • EN
  • DE

SAFFB1G73KA0F0AR15

Part No SAFFB1G73KA0F0AR15
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836625-SAFFB1G73KA0F0AR15
Ultra Librarian 3D Model Ultra Librarian SAFFB1G73KA0F0AR15 CAD Model

Description

The SAFFB1G73KA0F0AR15 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are crucial components in radio frequency (RF) systems, designed to selectively pass or reject signals within a specified frequency range. These filters offer superior performance in terms of sharp roll-off, low insertion loss, and high attenuation of unwanted signals, making them ideal for various wireless communication applications.

Applications

  • Wireless Communication Systems: Used in cellular networks (e.g., GSM, CDMA, LTE, 5G) to filter signals and reduce interference.
  • Wi-Fi Devices: Employed in Wi-Fi routers and access points to improve signal quality and performance.
  • Bluetooth Devices: Used in Bluetooth modules to filter out unwanted noise and interference.
  • Satellite Communication: Utilized in satellite receivers and transmitters for signal conditioning.
  • IoT Devices: Implemented in various Internet of Things (IoT) devices for reliable wireless communication.

Features

  • Center Frequency: Optimized for a specific center frequency (Consult datasheet for exact frequency).
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • High Attenuation: Provides excellent rejection of signals outside the passband.
  • SMD Package: Designed for surface mount assembly, enabling automated production.
  • Compact Footprint: Space-saving design allows for integration into small electronic devices.
  • Stable Performance: Consistent performance over a wide range of operating temperatures.

Benefits

  • Improved Signal Quality: Enhances signal clarity by removing unwanted noise and interference.
  • Enhanced Receiver Sensitivity: Increases the ability of a receiver to detect weak signals.
  • Reduced Interference: Minimizes the impact of unwanted signals on system performance.
  • Lower Power Consumption: Reduces signal loss, minimizing the need for amplification.
  • Simplified Design: Easy integration into RF circuits due to its standard SMD package.

Additional Details: The precise electrical characteristics of the SAFFB1G73KA0F0AR15 filter, such as insertion loss, attenuation, and bandwidth, depend on its specific design. Designers should refer to the official Murata datasheet for detailed specifications and application guidelines. SAW filters are typically fabricated using piezoelectric materials, which exhibit a strong electromechanical coupling, enabling efficient filtering of RF signals.

You May Also Be Interested in

Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,420 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess