EN
  • EN
  • DE

SAWEP1G84CQ0F00R12

Part No SAWEP1G84CQ0F00R12
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 188305-SAWEP1G84CQ0F00R12
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAWEP1G84CQ0F00R12 CAD Model

Description

The SAWEP1G84CQ0F00R12 is a SAW (Surface Acoustic Wave) filter manufactured by Murata Electronics North America. This filter is designed for use in wireless communication systems operating around 1.84 GHz. SAW filters are crucial components in RF front-ends, providing precise filtering to remove unwanted signals and noise, thereby enhancing receiver sensitivity and transmitter efficiency.

Applications

  • Mobile Communication Systems: Used in mobile phones and base stations for filtering signals in the 1.84 GHz band.
  • Wireless Data Transmission: Implemented in wireless data transmission devices to improve signal integrity.
  • RF Front-End Modules: Integrated into RF front-end modules to provide selectivity and reduce interference.
  • Satellite Communication Systems: Employed in satellite communication equipment for signal filtering.
  • IoT Devices: Utilized in IoT devices that require reliable wireless communication at the specified frequency.

Features

  • High Selectivity: Provides excellent attenuation of out-of-band signals, ensuring clear signal reception and transmission.
  • Low Insertion Loss: Minimizes signal loss within the desired frequency band, improving overall system performance.
  • Compact Size: Designed for space-constrained applications, allowing for integration into small devices.
  • Stable Performance: Offers consistent performance over a wide range of temperatures and operating conditions.
  • Surface Mount Technology (SMT): Facilitates easy and reliable assembly onto printed circuit boards (PCBs).

Benefits

  • Improved Signal Quality: Enhances signal-to-noise ratio, leading to more reliable communication.
  • Reduced Interference: Minimizes the impact of unwanted signals, improving system performance in noisy environments.
  • Enhanced Receiver Sensitivity: Increases the ability of the receiver to detect weak signals.
  • Increased Transmitter Efficiency: Optimizes the use of transmitted power, extending battery life in portable devices.
  • Compact Design: Enables the development of smaller and more integrated wireless devices.

Additional Details

The SAWEP1G84CQ0F00R12 is designed for surface mount assembly and requires careful consideration of the PCB layout to minimize unwanted parasitic effects. The filter's performance characteristics, such as insertion loss, bandwidth, and attenuation, are typically specified in its datasheet. The component is RoHS compliant, ensuring it meets environmental standards. Specific electrical characteristics, such as impedance and power handling capability, should be verified in the manufacturer's documentation to ensure proper application.

You May Also Be Interested in

Qualcomm
SAW FILTER FOR MOBILE COMM 1107 / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
FILTER SAW 2.442GHZ 5SMD
Lowest to $1.4478
Qualcomm
FILTER SAW FRONTEND / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Lowest to $1.0585
Qualcomm
FILTER SAW / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
FILTER SAW 3.0X3.0 / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Taiyo Yuden
FILTER SAW 1.96GHZ 5SMD
Lowest to $0.1275
Qualcomm
FILTER SAW / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
FILTER SAW 38MHZ 10DIP
Need more? Email Us
Qualcomm
SAW FILTER FOR MOBILE COMM 1107 / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,800 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess