EN
  • EN
  • DE

SAYEY707MBA0F0AR00

Part No SAYEY707MBA0F0AR00
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986589-SAYEY707MBA0F0AR00
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAYEY707MBA0F0AR00 CAD Model

Description

The SAYEY707MBA0F0AR00 is a Murata Electronics North America RF filter. RF filters are crucial components in wireless communication systems, responsible for selectively passing desired signals while rejecting unwanted signals or noise. This particular filter is designed for surface mount applications, making it suitable for automated assembly.

Applications:

  • Cellular Base Stations: Filtering transmit and receive signals to ensure clear communication channels.
  • Mobile Phones: Rejecting out-of-band interference and improving signal quality.
  • Wireless Routers: Filtering Wi-Fi signals to minimize interference and maximize data throughput.
  • GPS Receivers: Filtering GPS signals to improve accuracy and reduce the effects of jamming signals.
  • Satellite Communication Systems: Isolating desired frequency bands and minimizing noise.

Features:

  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).
  • High Selectivity: Provides sharp attenuation of unwanted signals.
  • Low Insertion Loss: Minimizes signal attenuation within the desired frequency band.
  • Compact Size: Allows for high-density circuit designs.
  • High Power Handling: Can handle moderate RF power levels.

Benefits:

  • Improved Signal Quality: Filters out unwanted noise and interference, resulting in clearer signals.
  • Increased System Performance: Optimized filtering leads to improved data throughput and communication range.
  • Reduced Interference: Minimizes the impact of unwanted signals on system performance.
  • Easy Assembly: Compatible with standard SMT assembly processes.
  • Compact Design: Saves valuable board space.

Additional Details:

The SAYEY707MBA0F0AR00 is designed to operate within a specific frequency band. While the exact frequency band is not specified without further documentation, Murata typically manufactures filters for common wireless communication standards such as GSM, CDMA, LTE, and Wi-Fi. Key specifications include the center frequency, bandwidth, insertion loss, return loss, and attenuation at specific frequencies outside the passband. This filter likely uses a ceramic or SAW (Surface Acoustic Wave) technology to achieve its filtering characteristics. It is RoHS compliant, indicating that it does not contain hazardous substances restricted by the Restriction of Hazardous Substances Directive. RF filters like this are essential for ensuring the reliable operation of wireless communication systems in an increasingly crowded RF spectrum.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2629 $51.2655
465+ $0.2157 $100.3005
720+ $0.2090 $150.4800
990+ $0.2023 $200.2770
1,280+ $0.1955 $250.2400
1,715+ $0.1753 $300.6395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 206,563 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess