EN
  • EN
  • DE

SAYEY831MBA0B0AR05

Part No SAYEY831MBA0B0AR05
Manufacturer Murata Electronics North America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case SMD
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
Win Source Part Number 756422-SAYEY831MBA0B0AR05
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SAYEY831MBA0B0AR05 CAD Model

Description

The SAYEY831MBA0B0AR05 is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. This capacitor is designed for general-purpose applications requiring high capacitance and stable performance over a wide range of temperatures. It is commonly used in various electronic circuits for decoupling, filtering, and energy storage.

Applications:

  • Decoupling Capacitors: Used to decouple power supply lines in digital circuits, reducing noise and improving signal integrity.
  • Filtering Applications: Employed in filtering circuits to remove unwanted frequencies and noise.
  • Energy Storage: Utilized for energy storage in low-power applications.
  • Bypass Capacitors: Used to bypass high-frequency signals to ground, reducing noise and interference.
  • Timing Circuits: Incorporated in timing circuits for controlling the timing of events.

Features:

  • Multilayer Ceramic Construction: Provides high capacitance in a small package size.
  • Stable Temperature Characteristics: Maintains stable capacitance over a wide temperature range.
  • Low Equivalent Series Resistance (ESR): Minimizes losses and improves performance in high-frequency applications.
  • High Ripple Current Capability: Can handle high ripple currents without significant degradation.
  • RoHS Compliant: Complies with the RoHS directive, making it environmentally friendly.

Benefits:

  • Improved Signal Integrity: Reduces noise and improves signal integrity in digital circuits.
  • Enhanced Circuit Performance: Provides stable and reliable performance in various electronic circuits.
  • Compact Size: Allows for high-density circuit designs.
  • Long Lifespan: Offers a long lifespan with stable performance over time.
  • Environmentally Friendly: Complies with environmental regulations.

Additional Details:

The SAYEY831MBA0B0AR05 typically features a specific capacitance value, voltage rating, and tolerance. The capacitance value is usually expressed in microfarads (µF), nanofarads (nF), or picofarads (pF). The voltage rating specifies the maximum voltage that can be safely applied to the capacitor. The tolerance indicates the allowable deviation from the nominal capacitance value. It is important to consult the datasheet for the specific electrical characteristics and operating conditions of the capacitor. Proper soldering techniques are crucial to ensure reliable connections and prevent damage to the capacitor during assembly.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3836 $59.4580
325+ $0.3589 $116.6425
500+ $0.3465 $173.2500
720+ $0.3218 $231.6960
935+ $0.3095 $289.3825
1,170+ $0.2971 $347.6070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77,625 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess