EN
  • EN
  • DE

SAYRF1G95HN0F0AR1S

Part No SAYRF1G95HN0F0AR1S
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1008868-SAYRF1G95HN0F0AR1S
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAYRF1G95HN0F0AR1S CAD Model

Description

The SAYRF1G95HN0F0AR1S is a high-performance Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics. This filter is designed to provide excellent signal selectivity and attenuation in wireless communication systems. It offers a compact size and low insertion loss, making it ideal for various RF applications where signal integrity and performance are critical.

Applications:

  • Wireless Communication Systems: Used in mobile phones, Wi-Fi routers, and other wireless devices.
  • Radio Frequency Identification (RFID): Employed in RFID readers and tags for signal filtering.
  • Global Positioning System (GPS): Integrated into GPS receivers for signal conditioning.
  • Wireless Sensor Networks: Utilized in sensor nodes for reliable communication.
  • Remote Control Systems: Used in remote controls and receivers for filtering unwanted signals.

Features:

  • SAW Filter Technology: Provides high selectivity and low insertion loss.
  • Compact Size: Small form factor allows for use in space-constrained applications.
  • Low Insertion Loss: Minimizes signal attenuation, improving system performance.
  • High Attenuation: Effectively suppresses unwanted signals and noise.
  • Surface Mount Technology (SMT): Facilitates easy integration into circuit boards.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Improved Signal Quality: Enhances signal clarity by filtering out unwanted noise and interference.
  • Enhanced System Performance: Low insertion loss improves overall system efficiency.
  • Simplified Integration: Compact size and SMT compatibility simplify design and manufacturing.
  • Increased Reliability: Robust design ensures stable and reliable operation.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental regulations.

Additional Details:

The SAYRF1G95HN0F0AR1S operates at a center frequency of approximately 1.95 GHz, making it suitable for various wireless communication standards. The filter provides a narrow bandwidth to selectively pass the desired signal while attenuating out-of-band signals. The insertion loss is typically less than 2 dB, which minimizes the attenuation of the desired signal. The attenuation of unwanted signals is typically greater than 30 dB, ensuring effective suppression of noise and interference. The filter is housed in a small surface-mount package, which allows for easy integration into circuit boards. The operating temperature range is typically from -40°C to +85°C, making it suitable for harsh environments. The device is commonly used in mobile phones to filter the transmit and receive signals, ensuring clear and reliable communication. It is also used in Wi-Fi routers to improve the performance of the wireless network. The SAYRF1G95HN0F0AR1S is designed to meet the stringent requirements of modern wireless communication systems, providing excellent signal selectivity and attenuation in a compact and reliable package. The filter is lead-free and complies with the RoHS directive, ensuring that it is environmentally friendly.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess