EN
  • EN
  • DE

SCA610-C2EH1A

Part No SCA610-C2EH1A
Manufacturer Murata Electronics North America
Catalog Motion Sensors - Accelerometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Sensors,Transducers
Family Motion Sensors - Accelerometers
Win Source Part Number 188831-SCA610-C2EH1A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCA610-C2EH1A CAD Model

Description

The SCA610-C2EH1A is a robust and high-performance single-axis accelerometer from Murata Electronics. This accelerometer is designed for applications where precise measurement of acceleration or inclination is critical, even in harsh environments. Its key features include excellent bias stability, low noise, and a wide operating temperature range, ensuring reliable performance across various conditions.

Applications

  • Industrial machinery: Monitoring vibration and inclination for predictive maintenance, preventing costly breakdowns.
  • Construction and agricultural vehicles: Ensuring accurate leveling and stability control in demanding outdoor applications.
  • Automotive safety systems: Enhancing vehicle stability control (ESP) and rollover detection systems.
  • Robotics and automation: Providing precise feedback for robot arm control and orientation.
  • Platform stabilization: Maintaining stable platforms in moving vehicles or equipment.

Features

  • Single-axis acceleration measurement: Measures acceleration along a single, defined axis.
  • High accuracy and resolution: Provides precise and detailed acceleration data for sensitive applications.
  • Excellent bias stability: Minimizes drift over time and temperature, ensuring consistent readings.
  • Low noise: Reduces unwanted signal interference for clearer, more reliable data.
  • Wide operating temperature range: Enables reliable operation in extreme temperature conditions.
  • Robust design: Designed to withstand shock and vibration in harsh environments.
  • Analog voltage output: Provides an easy-to-interface analog signal proportional to acceleration.

Benefits

  • Improved equipment reliability: Allows for early detection of potential failures, minimizing downtime and repair costs.
  • Enhanced safety: Increases stability and control in vehicles and machinery, reducing the risk of accidents.
  • Optimized performance: Enables more precise control and operation of robots and automated systems.
  • Reduced maintenance costs: Predictive maintenance capabilities lead to fewer unexpected repairs.
  • Easy integration: The analog output simplifies integration into existing control systems.

Additional Details

The SCA610-C2EH1A typically operates from a 5V power supply. The analog output voltage varies proportionally to the acceleration experienced along its sensitive axis. Consult the datasheet for detailed specifications regarding sensitivity, bandwidth, and temperature compensation. The sensor is packaged for surface mount assembly, allowing for efficient integration into circuit boards. Its robust construction makes it suitable for challenging industrial and automotive applications.

You May Also Be Interested in

NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 0.12Hz ~ 1.95kHz 16-LGA (3x3)
Lowest to $2.9383
NXP / Nexperia
ACCEL 1.5-6G ANALOG 16QFN
Lowest to $5.0325
OSRAM Opto Semiconductors Inc.
AS5030-ATST ams OSRAM Board Mount Motion & Position Sensors ANGLE POSITION ON-AXIS datasheet, inventory, & pricing.
Lowest to $8.7314
NXP / Nexperia
ACCELEROMETER
Need more? Email Us
STMicroelectronics
ACCEL 2.3-9.2G I2C/SPI 16LGA
Lowest to $1.6770
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $2.2403
STMicroelectronics
ACCELEROMETER 2G ANALOG 8LGA
Lowest to $11.4705
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.3070 $68.6140
5+ $28.1485 $140.7425
7+ $27.2696 $190.8872
9+ $26.3894 $237.5046
12+ $25.5105 $306.1260
16+ $22.8713 $365.9408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,140 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess