EN
  • EN
  • DE

SCA830-D14

Part No SCA830-D14
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 316368-SCA830-D14
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCA830-D14 CAD Model

Description

The SCA830-D14 is a high-performance 3-axis accelerometer from Murata Electronics, designed for demanding industrial and automotive applications. This device offers exceptional stability and accuracy, making it suitable for use in critical safety and control systems.

Applications:

  • Inertial Measurement Units (IMUs): Used in drones, robotics, and navigation systems.
  • Tilt and Inclination Measurement: Leveling and alignment applications in construction and industrial machinery.
  • Vibration Monitoring: Condition monitoring of industrial equipment and machinery.
  • Platform Stabilization: Stabilizing cameras, antennas, and other sensitive equipment.
  • Automotive Safety Systems: Rollover detection, electronic stability control (ESC), and advanced driver-assistance systems (ADAS).

Features:

  • 3-Axis Measurement: Measures acceleration in three orthogonal axes (X, Y, and Z).
  • High Stability: Excellent bias and temperature stability for accurate measurements over a wide operating range.
  • Low Noise: Provides a clean signal for precise motion detection and analysis.
  • Wide Bandwidth: Captures a broad range of vibration and motion frequencies.
  • Digital Interface: Communicates via SPI digital interface for easy integration with microcontrollers and other digital systems.
  • Robust Design: Withstands harsh environmental conditions, including shock and vibration.

Benefits:

  • Improved Accuracy: High stability and low noise contribute to more accurate acceleration measurements.
  • Enhanced Reliability: Robust design ensures reliable performance in demanding environments.
  • Simplified Integration: Digital interface simplifies integration with existing systems.
  • Reduced System Cost: Compact size and integrated features can reduce overall system cost.
  • Increased Safety: Enables more reliable safety systems in automotive and industrial applications.

Additional Details:

The SCA830-D14 operates with a supply voltage range of typically 3.3V and features a configurable measurement range. Its low power consumption is suitable for battery-powered applications. The device is available in a compact surface-mount package, facilitating easy assembly and integration. The Murata SCA830-D14 is designed to meet the stringent requirements of automotive and industrial applications, offering a combination of performance, reliability, and ease of use.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.5513 $102.5513
2+ $99.3462 $198.6924
3+ $96.1410 $288.4230
4+ $92.9371 $371.7484
5+ $83.3229 $416.6145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess