The SFGCG450CX3-TC is a Murata ceramic filter designed for use in various radio frequency (RF) applications. This filter offers excellent performance in terms of insertion loss, attenuation, and temperature stability, making it suitable for demanding wireless communication systems.
Applications
- Wireless communication devices
- Cordless phones
- Remote control systems
- Wireless microphones
- RF Transceivers
Features
- Compact size for space-constrained applications
- Excellent insertion loss characteristics for minimal signal degradation
- High attenuation to suppress unwanted signals and noise
- Stable performance over a wide temperature range
- Surface mount technology (SMT) for easy integration into automated assembly processes
- Lead-free construction, compliant with RoHS standards
Benefits
- Improved signal quality in wireless communication systems
- Reduced interference from unwanted signals
- Enhanced reliability due to stable performance over temperature
- Simplified manufacturing process with SMT compatibility
- Compliance with environmental regulations
Technical Specifications
While specific technical specifications such as center frequency, bandwidth, and insertion loss vary based on the exact implementation and Murata's datasheet, typical characteristics include:
- Center Frequency: Approximately 450 MHz (derived from part number)
- Bandwidth: Determined by the specific application requirements and filter design
- Insertion Loss: Low insertion loss to minimize signal attenuation
- Attenuation: High attenuation in stopband regions to reject unwanted signals
- Operating Temperature Range: Wide temperature range to ensure stable performance in various environments
- Impedance: Typically 50 Ohms to match common RF system impedances
The SFGCG450CX3-TC is a reliable and high-performance ceramic filter that helps to optimize the performance of wireless communication systems by providing excellent signal filtering and noise reduction.