EN
  • EN
  • DE

SFPCA450KF4A002-R1

Part No SFPCA450KF4A002-R1
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966433-SFPCA450KF4A002-R1
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SFPCA450KF4A002-R1 CAD Model

Description

The SFPCA450KF4A002-R1 is a ceramic resonator manufactured by Murata Electronics North America. These resonators are commonly used in electronic circuits to provide stable clock signals or timing references, particularly in applications where high precision and stability are required but a crystal oscillator is not necessary.

Applications:

  • Microcontrollers: Providing clock signals for microcontrollers in embedded systems.
  • Remote Controls: Generating carrier frequencies for infrared or radio frequency remote controls.
  • Consumer Electronics: Timing circuits in various consumer devices such as toys, appliances, and audio equipment.
  • Automotive Electronics: Clock signals for automotive control systems, although often paired with stricter tolerances.
  • Industrial Controls: Timing and synchronization in industrial automation equipment.

Features:

  • Compact Size: Small footprint allows for easy integration into dense circuit boards.
  • Stable Frequency: Provides a relatively stable oscillating frequency over a wide temperature range.
  • No External Components Required: Self-contained resonator, eliminating the need for external capacitors or inductors.
  • Low Power Consumption: Operates with low power, suitable for battery-powered devices.
  • RoHS Compliant: Meets RoHS standards for environmental compliance.
  • Surface Mount Technology (SMT): Designed for automated assembly using surface mount technology.

Benefits:

  • Reduced Bill of Materials (BOM): Simplifies circuit design by eliminating the need for external components.
  • Cost-Effective Solution: Offers a cost-effective alternative to crystal oscillators in less demanding applications.
  • Improved Reliability: Solid-state construction provides high reliability and long-term stability.
  • Simplified Circuit Design: Easy to integrate into existing circuits due to its self-contained nature.
  • Space Saving: Compact size allows for efficient use of board space.

Additional Details:

The nominal frequency of the SFPCA450KF4A002-R1 is approximately 4.5 MHz, but it's important to check the datasheet for the precise frequency and tolerance. The operating temperature range is generally between -20°C to +80°C. It is crucial to match the resonator's frequency and load capacitance with the requirements of the microcontroller or integrated circuit it is driving. Murata provides detailed specifications in their datasheets, including frequency stability over temperature, aging characteristics, and recommended circuit configurations. It is important to consult the manufacturer's datasheet before using this component.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5648 $59.3040
250+ $0.4635 $115.8750
390+ $0.4490 $175.1100
535+ $0.4345 $232.4575
690+ $0.4201 $289.8690
925+ $0.3765 $348.2625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess