EN
  • EN
  • DE

WFXAHEB836MAL

Part No WFXAHEB836MAL
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 402225-WFXAHEB836MAL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WFXAHEB836MAL CAD Model

Description

The Murata WFXAHEB836MAL is a compact and high-performance Wi-Fi and Bluetooth combo module designed for embedded systems and Internet of Things (IoT) applications. This module integrates IEEE 802.11 a/b/g/n/ac Wi-Fi and Bluetooth 5.1 functionalities, offering seamless wireless connectivity. It is engineered to provide reliable communication, low power consumption, and a small footprint for easy integration into various devices.

Applications

  • IoT Devices
  • Smart Home Automation
  • Wearable Technology
  • Healthcare Devices
  • Industrial Automation
  • Automotive Infotainment

Features

  • Wi-Fi Connectivity: Supports IEEE 802.11 a/b/g/n/ac standards for wireless LAN communication.
  • Bluetooth Connectivity: Integrated Bluetooth 5.1 with support for Bluetooth Low Energy (BLE).
  • Compact Size: Small form factor for space-constrained applications.
  • Low Power Consumption: Optimized for battery-powered devices and energy-efficient operation.
  • Multiple Interfaces: Supports various host interfaces, including SDIO and UART.
  • Security Features: Supports WEP, WPA, and WPA2/WPA3 security protocols for secure communication.
  • Antenna Diversity: Options for external antenna connections for enhanced signal strength and reliability.
  • Regulatory Compliance: Certified for FCC, CE, and other global regulatory standards.

Benefits

  • Reliable Connectivity: Provides stable and high-speed Wi-Fi and Bluetooth connections for various applications.
  • Extended Battery Life: Low power consumption ensures longer operational time for portable devices.
  • Easy Integration: Compact size and multiple interface options simplify integration into existing systems.
  • Secure Communication: Robust security features protect against unauthorized access and data breaches.
  • Global Compliance: Certified for global regulatory standards, ensuring compliance in different regions.
  • Enhanced Performance: Supports advanced Wi-Fi and Bluetooth features for improved performance.

Additional Details

The WFXAHEB836MAL operates in the 2.4 GHz and 5 GHz frequency bands for Wi-Fi, supporting data rates up to 433 Mbps with 802.11ac. The Bluetooth 5.1 implementation includes features like LE Audio, improved range, and enhanced data throughput. The module uses advanced power management techniques to minimize energy consumption in different operational modes, including sleep and active modes. It is typically packaged in a surface-mount module for easy assembly onto PCBs. The external antenna connection allows for flexible antenna placement and optimization of wireless performance. The module's compact size makes it suitable for a wide range of IoT and embedded applications where space is a constraint.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess