EN
  • EN
  • DE

XM5060SAPM0601

Part No XM5060SAPM0601
Manufacturer Murata Electronics North America
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105856-XM5060SAPM0601
Categories OEM Parts(T-Z)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XM5060SAPM0601 CAD Model

Description

The XM5060SAPM0601 is a Murata Electronics North America component, identified as a SAW (Surface Acoustic Wave) filter. SAW filters are widely used in radio frequency (RF) applications for their ability to selectively pass or reject specific frequencies, making them crucial for signal conditioning in wireless communication systems.

Applications:

  • Cellular base stations: Used to filter signals in the transmit and receive paths, ensuring optimal performance and minimizing interference.
  • Wireless communication devices: Employed in smartphones, tablets, and other portable devices for filtering RF signals, enhancing sensitivity and selectivity.
  • Satellite communication systems: Utilized in satellite receivers and transmitters to isolate desired signals and reject unwanted noise and interference.
  • GPS receivers: Integrated into GPS devices to filter the GPS signal, improving accuracy and reducing the impact of interference.
  • RF test equipment: Used in spectrum analyzers and signal generators for signal conditioning and filtering.

Features:

  • High selectivity: Provides sharp rejection of unwanted frequencies, ensuring clean signal transmission and reception.
  • Low insertion loss: Minimizes signal attenuation within the desired frequency band, preserving signal strength and improving system performance.
  • Compact size: Allows for integration into small form-factor devices and space-constrained applications.
  • Stable performance: Offers consistent performance over a wide range of temperatures and operating conditions.
  • Surface mount technology (SMT): Facilitates easy and cost-effective assembly onto printed circuit boards (PCBs).

Benefits:

  • Improved signal quality: Enhances signal-to-noise ratio (SNR) by filtering out unwanted noise and interference.
  • Enhanced system performance: Improves the overall performance and reliability of wireless communication systems.
  • Reduced interference: Minimizes the impact of interference from adjacent channels and other RF sources.
  • Increased data throughput: Enables higher data rates by providing clean and stable signal transmission and reception.
  • Extended battery life: Reduces power consumption by optimizing signal filtering and minimizing signal loss.

Additional Details:

Specific technical specifications, such as the center frequency, bandwidth, insertion loss, and rejection characteristics, can vary depending on the specific model within the XM5060SAPM0601 series. Consult the manufacturer's datasheet for detailed specifications. The filter is constructed using high-quality piezoelectric materials to ensure optimal performance and reliability. It is designed for use in demanding RF environments and meets industry standards for performance and environmental compliance.

You May Also Be Interested in

Shindengen
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess