EN
  • EN
  • DE

XRCGB25M000F3M00R

Part No XRCGB25M000F3M00R
Manufacturer Murata Electronics North America
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2013+
Reference case SMD
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
Win Source Part Number 750822-XRCGB25M000F3M00R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XRCGB25M000F3M00R CAD Model

Description

The XRCGB25M000F3M00R is a ceramic resonator manufactured by Murata Electronics North America. Ceramic resonators are passive components used to generate a stable clock signal in electronic circuits. They offer a cost-effective alternative to quartz crystals in many applications.

Applications

  • Microcontroller Clock Source: Providing the clock signal for microcontrollers in embedded systems.
  • Remote Control Systems: Generating the carrier frequency for remote control transmitters and receivers.
  • Consumer Electronics: Used in various consumer electronic devices such as toys, appliances, and remote controls.
  • Automotive Electronics: Integrated into automotive systems for timing and control functions.
  • Industrial Control Systems: Providing a stable clock signal for industrial control applications.

Features

  • 25.000 MHz Resonant Frequency: Provides a precise and stable clock signal at 25 MHz.
  • Compact Size: Enables integration into small and space-constrained devices.
  • High Stability: Maintains a stable resonant frequency over a wide temperature range.
  • Low Aging: Exhibits minimal frequency drift over time.
  • RoHS Compliant: Complies with environmental regulations, ensuring lead-free construction.
  • Surface Mount Package: Facilitates automated assembly and reduces board space requirements.
  • Cost-Effective: Offers a lower-cost alternative to quartz crystals.

Benefits

  • Stable Clock Signal: Provides a reliable and accurate timing source for electronic circuits.
  • Reduced System Cost: Offers a cost-effective alternative to quartz crystals.
  • Simplified Design: Easy to integrate into various circuit designs.
  • Compact Size: Enables integration into small and space-constrained applications.
  • Reliable Performance: High-quality ceramic material ensures stable and consistent operation.

Additional Details

The XRCGB25M000F3M00R requires external load capacitors for proper operation. The datasheet specifies the recommended values for these capacitors, which are crucial for achieving the desired resonant frequency and stability. The operating temperature range and frequency tolerance are important considerations when selecting this resonator for specific applications. The start-up time and drive level should also be considered for optimal performance.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess