EN
  • EN
  • DE
  • IT

LME1212SC

Part No LME1212SC
Manufacturer Murata Power Solutions Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description Isolated 250mW Single Output DC/DC Converters | DC DC CONVERTER 12V 250MW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Murata Power Solutions Inc.
Packaging Tube
Type Isolated Module
Voltage - Input (Minimum) 10.8V
Voltage - Input (Maximum) 13.2V
Voltage - Output 1 12V
Current - Output (Maximum) 21mA
Power (W) 250mW
Voltage - Isolation 1kV
Applications ITE (Commercial)
Features SCP
Temperature Range - Operating 0°C ~ 70°C
Efficiency 75%
Mounting Style Through Hole
Manufacturer Package 4-SIP Module
Parts Dimension 0.45" L x 0.24" W x 0.39" H (11.4mm x 6.1mm x 9.9mm)
Manufacturer Pack Quantity 35
MSL Level 1 (Unlimited)
Win Source Part Number 1201312-LME1212SC
Manufacturer Homepage www.murata.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LME1212SC CAD Model

Description

The Murata Power Solutions Inc. Isolated Module is a high-quality power supply designed for use in ITE (Commercial) applications.

  • Voltage-Isolation: 1kV
  • Output: 12V
  • Mounting: Through-hole
  • Efficiency: 75%
  • Current Output: 21mA
  • Power Rating: 250mW
  • Voltage Input Range: 10.8V to 13.2V
  • Temperature Range: 0°C to 70°C
  • Package: 4-SIP Module
  • Manufacturer Pack Quantity: 35

You May Also Be Interested in

Cosel USA, Inc.
DC DC CONVERTER 5V
Need more? Email Us
Pololu Corporation
6V STEPUP VREG U3V40F6
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CONVERTER 5V 5W
Lowest to $91.0909
Cincon Electronics Co. LTD
DC DC CONVERTER +/-12V 3W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 5V 2W
Need more? Email Us
MPS Industries, Inc.
2.75V TO 6V, 2A, ULTRA-SMALL POW
Lowest to $5.2552
Vicor Corporation
DC DC CONVERTER 36V 400W
Lowest to $681.3250
Vicor Corporation
DC DC CONVERTER 24V 250W
Lowest to $390.7751
Murata Power Solutions Inc.
DC DC CONVERTER 3.3V 100W
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess