The UCQ-3.3/20-D48P-C is a DC-DC converter manufactured by Murata Power Solutions. It is designed to provide a regulated 3.3V output voltage from a 48V nominal input. This converter is part of the UCQ series, known for its high efficiency and compact size, making it ideal for various applications requiring stable power delivery in space-constrained environments.
Applications:
- Telecommunications equipment
- Networking devices
- Distributed power architectures
- Industrial automation
- Battery-powered systems
Features:
- Input Voltage Range: 36-75VDC
- Output Voltage: 3.3VDC
- Output Current: 20A
- High efficiency: Up to 92%
- Isolation: 2250VDC
- Over-voltage protection (OVP)
- Over-current protection (OCP)
- Short-circuit protection (SCP)
- Remote on/off control
- Compact size
Benefits:
- Stable and reliable power supply for sensitive electronic components
- High efficiency minimizes power losses and reduces heat dissipation
- Wide input voltage range accommodates variations in the input power source
- Built-in protection features ensure safe operation and prevent damage to the converter and connected devices
- Remote on/off control allows for easy integration into automated systems
- Compact size enables use in space-constrained applications
Additional Details:
The UCQ-3.3/20-D48P-C DC-DC converter utilizes advanced switching technology to achieve high efficiency and maintain a stable output voltage. The isolation between the input and output provides electrical safety and prevents ground loops. The converter includes comprehensive protection features, such as over-voltage, over-current, and short-circuit protection, to ensure reliable operation under various conditions. The remote on/off control allows for easy integration into systems where power management is required.
The converter is designed to meet industry safety standards and is suitable for use in a wide range of applications. Its robust design and high-performance characteristics make it a reliable choice for providing power to critical electronic systems.