EN
  • EN
  • DE

VR110B150CS-1C

Part No VR110B150CS-1C
Manufacturer Murata Power Solutions Inc.
Catalog Electronic Wholesale
Description Solutions for Intel® VRM 11.0
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Power Solutions Inc.
Win Source Part Number 1279777-VR110B150CS-1C
Manufacturer Homepage www.murata-ps.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VR110B150CS-1C CAD Model

Description

The VR110B150CS-1C is a DC-DC converter module manufactured by Murata Power Solutions. It is designed to provide a regulated output voltage from a DC input, commonly used in various electronic applications where efficient power conversion and isolation are required. This module is known for its compact size and reliable performance.

Applications

  • Industrial Automation: Powering sensors, controllers, and other automation equipment.
  • Telecommunications: Providing power to network devices, routers, and communication modules.
  • Medical Equipment: Supplying isolated power for sensitive medical instruments and devices.
  • Transportation: Used in automotive and railway applications for powering electronic systems.
  • Aerospace: Integrated into avionic systems for reliable power conversion.

Features

  • Wide Input Voltage Range: Accepts a broad range of DC input voltages.
  • Regulated Output Voltage: Provides a stable and precise output voltage.
  • High Efficiency: Minimizes power loss and heat generation.
  • Isolation: Offers galvanic isolation between input and output.
  • Over-Voltage Protection: Protects against excessive output voltage.
  • Over-Current Protection: Limits output current to prevent damage.
  • Short-Circuit Protection: Shuts down output in case of a short circuit.
  • Compact Size: Space-saving design for easy integration.
  • Remote On/Off Control: Enables remote control of the converter's operation.

Benefits

  • Reliable Power Conversion: Ensures consistent and stable power for critical applications.
  • Reduced Heat Dissipation: Improves energy efficiency and minimizes cooling requirements.
  • Enhanced System Safety: Protection features prevent damage and ensure safe operation.
  • Simplified Design: Easy to integrate into existing systems.
  • Improved System Performance: Stable power supply enhances the performance of connected devices.

Additional Details

The VR110B150CS-1C typically includes detailed specifications regarding input voltage range, output voltage accuracy, isolation voltage, and operating temperature. Its compact design facilitates integration into various PCB layouts, and its robust protection mechanisms ensure longevity and reliability in demanding environments. Detailed datasheets provide comprehensive electrical characteristics, thermal considerations, and application guidelines for optimal performance.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess