EN
  • EN
  • DE

AQV255AX

Part No AQV255AX
Manufacturer Nais(Matsushita Electric Works)
Catalog END - OF - LIFE
Description HE (High-function Economy) Type [1-Channel (Form A) Type]
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nais(Matsushita Electric Works)
Win Source Part Number 1147053-AQV255AX
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AQV255AX CAD Model

Description

The AQV255AX is a PhotoMOS relay manufactured by Nais (Matsushita Electric Works). It's a solid-state relay (SSR) that uses a light-emitting diode (LED) to optically isolate and control a MOSFET output. This provides excellent electrical isolation and allows for high-speed switching with low on-resistance.

Applications:

  • Measurement equipment
  • Industrial control systems
  • Security equipment
  • Telecommunications
  • Factory automation

Features:

  • Low on-resistance: This ensures minimal voltage drop and power dissipation across the relay.
  • High isolation voltage: Provides excellent electrical isolation between the input and output.
  • High-speed switching: Offers faster switching speeds compared to electromechanical relays.
  • Long life: Solid-state design provides a significantly longer lifespan compared to electromechanical relays due to the absence of moving parts.
  • Low off-state leakage current: Minimizes current leakage when the relay is in the off state.
  • Compact size: Allows for high-density mounting on circuit boards.
  • Surface Mount Device (SMD): Suitable for automated assembly processes.

Benefits:

  • Improved system reliability: Solid-state design reduces the risk of mechanical failures.
  • Reduced maintenance costs: Longer lifespan minimizes the need for frequent replacements.
  • Enhanced system performance: High-speed switching improves response times.
  • Increased design flexibility: Compact size allows for greater design freedom.
  • Lower power consumption: Efficient design minimizes power dissipation.

Specifications:

The AQV255AX typically features an off-state voltage of around 60V, continuous load current of 1.2A, and on-resistance of approximately 0.2 ohms. Control voltage is typically 5V DC. Consult the datasheet for exact specifications and operating conditions.

You May Also Be Interested in

Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $1.5847
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess