EN
  • EN
  • DE

NT4GC72B4PG0NL-CG

Part No NT4GC72B4PG0NL-CG
Manufacturer NANYA
Catalog Memory - Modules
Description DDR3-1333 512Mx72 ECC Reg/RDIMM 1Rx4 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949513-NT4GC72B4PG0NL-CG
Series *
Ultra Librarian 3D Model Ultra Librarian NT4GC72B4PG0NL-CG CAD Model

Description

The NANYA NT4GC72B4PG0NL-CG is a 4GB DDR3 ECC Unbuffered DIMM (UDIMM) memory module. It is designed for use in desktop computers, workstations, and entry-level servers that require error-correcting code (ECC) functionality. Unbuffered DIMMs lack the register present in Registered DIMMs, potentially offering lower latency but limiting the maximum memory capacity.

Applications

  • Desktop computers requiring ECC memory
  • Workstations
  • Entry-level servers
  • Small business servers
  • Applications needing data integrity

Features

  • 4GB Capacity: Provides 4GB of memory for running applications and operating systems.
  • DDR3 Technology: Utilizes DDR3 SDRAM for faster data transfer rates.
  • ECC (Error-Correcting Code): Detects and corrects single-bit memory errors, ensuring data integrity and system stability.
  • Unbuffered DIMM (UDIMM): Does not include a register, which can result in lower latency compared to Registered DIMMs.
  • PC3-12800: Operates at a frequency of 1600MHz, providing a peak data transfer rate of 12.8 GB/s.
  • 240-Pin DIMM: Standard form factor for DDR3 memory modules.
  • 1.5V Voltage: Operates at a standard 1.5V, providing a balance between performance and energy efficiency.

Benefits

  • Improved Data Integrity: ECC functionality ensures data accuracy, preventing system crashes and data corruption.
  • Potentially Lower Latency: The absence of a register can lead to slightly lower latency compared to RDIMMs.
  • Increased Performance: High bandwidth and clock speed of DDR3 memory enhance overall system responsiveness.
  • Reliable Operation: Designed for stable performance in compatible systems.
  • Cost-Effective: DDR3 memory offers a good balance of performance and cost.

Additional Details

The NANYA NT4GC72B4PG0NL-CG is a 240-pin DDR3 SDRAM module. It adheres to industry standards for DDR3 memory. The ECC functionality makes it suitable for applications where data accuracy is paramount. The module operates at a standard voltage of 1.5V. The "CG" likely denotes a specific manufacturing revision or batch. Compatibility with the target system should be verified before purchase.

You May Also Be Interested in

Kingston
MODULE DDR4 SDRAM 64GB 288RDIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
ATP Electronics, Inc.
MODULE DDR4 SDRAM 16GB 260SODIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 16GB 288RDIMM
Need more? Email Us
Harris Corporation
MODULE 32KB 48DIP MODULE
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288RDIMM
Need more? Email Us
Micron Technology Inc.
DDR5 96GB RDIMM VFBGA
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 2GB 260SODIMM
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess