EN
  • EN
  • DE

NT5AD512M16C4-HR

Part No NT5AD512M16C4-HR
Manufacturer NANYA
Catalog DDR
Description DDR4-2666 512Mx16 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940293-NT5AD512M16C4-HR
Series *
Ultra Librarian 3D Model Ultra Librarian NT5AD512M16C4-HR CAD Model

Description

The NT5AD512M16C4-HR is a DDR4 SDRAM (Double Data Rate 4 Synchronous Dynamic Random-Access Memory) component from NANYA Technology. It is designed to provide high-speed and reliable memory for various computing applications.

Applications:

  • Desktop Computers: Utilized as the main system memory, enabling faster application loading and improved multitasking capabilities.
  • Laptop Computers: Provides high-speed memory for portable computing devices, contributing to enhanced performance and energy efficiency.
  • Small Form Factor PCs: Used in compact desktop systems where space is limited but performance is essential.
  • Embedded Systems: Integrated into embedded systems for applications requiring high-speed memory and low power consumption.
  • Networking Equipment: Deployed in routers, switches, and other networking equipment to handle high data throughput.

Features:

  • DDR4 Technology: Utilizes DDR4 architecture for increased speed, bandwidth, and improved power efficiency compared to DDR3.
  • 512M x 16 Configuration: Configured as 512 Megabytes x 16 bits, providing a balance between capacity and data transfer width.
  • Operating Speed: The '-HR' suffix typically indicates a specific speed grade. Consult the NANYA datasheet for the precise operating frequency, which is generally in the range of DDR4-2133 to DDR4-2666 or higher.
  • Low Voltage Operation: Operates at a low voltage (typically 1.2V), reducing power consumption and heat generation.
  • RoHS Compliance: Manufactured in compliance with the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental responsibility.
  • Lead-Free Construction: Constructed with lead-free materials, further promoting environmental sustainability.

Benefits:

  • Enhanced System Performance: Faster data access speeds result in improved overall system responsiveness and application performance.
  • Reduced Power Consumption: Low voltage operation contributes to energy savings and extended battery life in portable devices.
  • Improved Multitasking: Higher bandwidth enables smooth multitasking and efficient handling of multiple applications simultaneously.
  • Reliable Operation: Designed and manufactured to ensure stable and reliable performance under various operating conditions.

Additional Details:

The NT5AD512M16C4-HR adheres to JEDEC standards for DDR4 SDRAM, guaranteeing compatibility with a wide range of platforms. It is typically available in a FBGA (Fine-pitch Ball Grid Array) package suitable for surface mount technology. The complete technical specifications, including timing parameters, voltage ratings, and temperature ranges, are available in the official NANYA datasheet for this product. The 'C4' likely indicates a specific revision or variant.

You May Also Be Interested in

CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707
Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.4411 $63.4411
2+ $52.0542 $104.1084
3+ $50.4275 $151.2825
5+ $48.8008 $244.0040
6+ $47.1741 $283.0446
8+ $42.2941 $338.3528
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess