EN
  • EN
  • DE

NT5CC256M8IN-DI

Part No NT5CC256M8IN-DI
Manufacturer NANYA
Catalog Misc Products
Description Commercial, Industrial and Automotive DDR3(L) 2Gb SDRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NANYA
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832868-NT5CC256M8IN-DI
Ultra Librarian 3D Model Ultra Librarian NT5CC256M8IN-DI CAD Model

Description

The NT5CC256M8IN-DI is a DDR3L SDRAM (Synchronous Dynamic Random-Access Memory) module produced by NANYA. It boasts a capacity of 2Gb (256M x 8) and operates at a low voltage of 1.35V. This module is engineered for applications demanding both performance and power efficiency.

Applications:

  • Embedded Systems: Used in a variety of embedded devices requiring reliable memory and low power consumption.
  • Networking Equipment: Integrated in routers, switches, and other networking appliances.
  • Industrial PCs: Provides memory for data processing and control in industrial settings.
  • Digital Signage: Used in digital signage players for smooth content delivery.
  • Point-of-Sale (POS) Systems: Provides memory for efficient transaction processing.

Features:

  • Capacity: 2Gb (256M x 8).
  • DDR3L Technology: Delivers high-speed performance with reduced power consumption.
  • Operating Voltage: 1.35V.
  • Data Rate: Supports data transfer rates up to 1600 MT/s.
  • Interface: Standard DDR3L interface for seamless integration.
  • RoHS Compliance: Complies with Restriction of Hazardous Substances standards.
  • Lead-Free: Environmentally friendly manufacturing process.

Benefits:

  • Improved System Performance: High data rates enhance overall system responsiveness.
  • Lower Power Consumption: Extends battery life in portable applications and reduces energy usage.
  • Stable and Reliable Operation: Designed for consistent performance in various environments.
  • Easy Implementation: Standard interface simplifies design and integration.
  • Environmentally Responsible: RoHS compliance and lead-free design minimize environmental impact.

Additional Details:

The NT5CC256M8IN-DI incorporates advanced thermal management features to maintain stable performance across a wide temperature range. It includes built-in error correction code (ECC) to ensure data integrity. The module undergoes rigorous testing to meet industry standards for quality and reliability. Its compact design enables use in small form factor devices. This module balances performance, power efficiency, and reliability, making it a suitable choice for various embedded applications and systems.

You May Also Be Interested in

Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6914 $50.7656
10+ $10.4135 $104.1350
15+ $10.0881 $151.3215
21+ $9.7627 $205.0167
27+ $9.4372 $254.8044
36+ $8.4610 $304.5960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess