EN
  • EN
  • DE

NT5TU32M16FG-AC

Part No NT5TU32M16FG-AC
Manufacturer NANYA
Catalog Misc Products
Description Commercial and Industrial DDR2 512Mb SDRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NANYA
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832891-NT5TU32M16FG-AC
Ultra Librarian 3D Model Ultra Librarian NT5TU32M16FG-AC CAD Model

Description

The NT5TU32M16FG-AC is a 512Mb DDR2 SDRAM (Double Data Rate Two Synchronous Dynamic Random-Access Memory) module manufactured by Nanya Technology. This component is designed for use in applications requiring high-speed data transfer and substantial memory capacity. It is organized as 32M x 16, allowing for a considerable amount of data to be stored and accessed quickly.

Applications

  • Desktop PCs
  • Laptop Computers
  • Graphics Cards
  • Networking Devices (Routers, Switches)
  • Embedded Systems

Features

  • Capacity: 512Mb (32M x 16)
  • DDR2 Technology: Provides faster clock speeds and higher bandwidth compared to DDR SDRAM.
  • Operating Frequency: Supports various operating frequencies depending on the specific grade.
  • Data Rate: Offers a high data rate for quick data access.
  • Power Supply: Operates on a low voltage (typically 1.8V) to reduce power consumption.
  • Interface: Utilizes a standard DDR2 interface for compatibility with a wide range of systems.
  • Package: Typically available in a FBGA (Fine-pitch Ball Grid Array) package for compact size and efficient thermal dissipation.
  • Lead-Free: Compliant with RoHS (Restriction of Hazardous Substances) standards.

Benefits

  • Increased System Performance: High data rates and fast clock speeds improve overall system responsiveness and performance.
  • Reduced Power Consumption: Low voltage operation minimizes power consumption, leading to longer battery life in portable devices and reduced energy costs in desktop systems.
  • High Capacity: 512Mb capacity allows for running memory-intensive applications and storing large amounts of data.
  • Reliable Data Storage: DDR2 technology ensures reliable data storage and retrieval, minimizing the risk of data corruption.
  • Improved Multitasking: Enables smooth multitasking by providing ample memory for running multiple applications simultaneously.

Additional Details

The NT5TU32M16FG-AC is designed to meet the demands of modern computing applications. It offers a balance of speed, capacity, and power efficiency, making it a suitable choice for a variety of systems. The specific timings and operating frequencies may vary depending on the specific grade and revision of the module. Refer to the manufacturer's datasheet for detailed specifications and operating conditions.

You May Also Be Interested in

ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6872 $53.8104
16+ $6.3075 $100.9200
25+ $6.1104 $152.7600
34+ $5.9133 $201.0522
44+ $5.7162 $251.5128
59+ $5.1248 $302.3632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess