EN
  • EN
  • DE

2N6717

Part No 2N6717
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1036423-2N6717
Categories OEM Parts(0-9)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2N6717 CAD Model

Description

The 2N6717 is a P-Channel enhancement-mode MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from National Semiconductor, now Texas Instruments. It's designed for high-speed switching and amplification applications. This device is known for its low on-resistance and fast switching speeds, making it suitable for various power management and control circuits.

Applications:

  • High-speed switching circuits
  • Power management systems
  • DC-DC converters
  • Motor control circuits
  • Solid-state relays

Features:

  • P-Channel Enhancement Mode
  • Low On-Resistance (RDS(on))
  • High Speed Switching
  • High Input Impedance
  • Low Threshold Voltage

Benefits:

  • Efficient power handling due to low RDS(on)
  • Reduced switching losses in high-frequency applications
  • Simplified drive circuitry due to high input impedance
  • Compatibility with low-voltage logic circuits
  • Improved system efficiency and reliability

Specifications (Typical):

While specific values vary slightly based on manufacturer date and batch, typical specs include:

  • Drain-Source Voltage (VDS): -60V
  • Gate-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID): -4.2A
  • Pulsed Drain Current (IDM): -25A
  • On-Resistance (RDS(on)): 0.8 ohms (at VGS = -10V)
  • Power Dissipation (PD): 2.5W
  • Operating Temperature Range: -55°C to +150°C

The 2N6717 is commonly available in a TO-92 package, allowing for easy mounting and integration into various circuit designs. Its robust characteristics and performance make it a reliable choice for both new designs and replacements in existing systems.

You May Also Be Interested in

Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
IBM
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Everlight Electronics Co Ltd
Lowest to $0.4019

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess