EN
  • EN
  • DE

54ABT574E-QML

Part No 54ABT574E-QML
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1039222-54ABT574E-QML
Categories OEM Parts(0-9)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54ABT574E-QML CAD Model

Description

The 54ABT574E-QML is an octal D-type flip-flop with TRI-STATE outputs from Texas Instruments (formerly National Semiconductor). This device is designed for high-performance bus interface applications where high speed and low power are essential. This octal flip-flop is commonly used in military and aerospace applications due to its QML (Qualified Manufacturers List) certification, ensuring high reliability and performance under harsh environmental conditions.

Applications:

  • High-reliability memory storage
  • Bus interface in military and aerospace systems
  • Data registers in embedded systems
  • Control and data buffering
  • Critical timing circuits

Features:

  • QML certified: Ensures high reliability and performance for military and aerospace applications.
  • TRI-STATE Outputs: Allows direct interface to bus-oriented systems.
  • Octal configuration: Provides eight independent flip-flops for parallel data storage.
  • High-Speed Advanced Bipolar Technology (ABT): Offers fast propagation delays.
  • Positive-edge triggered D-type flip-flops: Simplifies circuit design and timing.

Benefits:

  • Enhanced System Reliability: The QML certification guarantees consistent performance and reliability.
  • Simplified Bus Interface: TRI-STATE outputs facilitate easy integration into bus-oriented architectures.
  • High-Speed Operation: Reduces propagation delays, improving system performance.
  • Efficient Data Storage: Provides a convenient way to store and retrieve data in parallel.
  • Robust Performance: Operates reliably under a wide range of voltage and temperature conditions.

The 54ABT574E-QML is characterized for operation over the full military temperature range of -55°C to +125°C. It operates from a 4.5V to 5.5V supply and features high noise immunity. The TRI-STATE outputs are capable of driving highly capacitive loads, making it suitable for various bus applications. This device is typically packaged in a ceramic DIP or flatpack package to ensure ruggedness and reliability.

You May Also Be Interested in

Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Dell
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess