The 54AC04DMQB is a military-grade hex inverter from National Semiconductor (now Texas Instruments). It consists of six independent inverters in a single package. Each inverter performs a logical NOT operation. When the input is HIGH, the output is LOW, and vice versa.
Applications
- Military and aerospace applications
- High-reliability systems
- Signal inversion
- Clock generation
- Buffering
Features
- Hex Inverter
- Advanced CMOS (AC) logic family
- Wide operating voltage range: 2V to 6V
- High noise immunity
- Low power consumption
- Military temperature range: -55°C to +125°C
- Available in a ceramic Dual In-Line Package (DIP)
Benefits
- High reliability for demanding environments
- Simple inversion function for logic designs
- Wide operating voltage range for compatibility
- Low power consumption
Additional Details
The 54AC04DMQB is designed for use in harsh environments that require high reliability and performance. The advanced CMOS (AC) technology provides high speed and low power consumption. The wide operating voltage range allows it to be used with various logic levels.
Each inverter operates independently. If A is the input to one of the inverters, the output Y is described by the Boolean expression Y = A', where ' represents the logical NOT operation. The output is the inverse of the input. If A is HIGH, then Y is LOW, and if A is LOW, then Y is HIGH.
The 54AC04DMQB is commonly used in military and aerospace systems where extreme temperatures and reliability are critical. It is typically found in communication equipment, control systems, and other high-performance applications. The ceramic DIP package provides excellent thermal and mechanical stability.