EN
  • EN
  • DE

54F280DMQB

Part No 54F280DMQB
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
High Level Output Current -1 mA
Logic Function Parity Gen
Low Level Output Current 20 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 9
Number of Elements 1
Number of Pins 14
Operating Supply Voltage 5 V
Propagation Delay 21 ns
RoHS Non-Compliant
Win Source Part Number 1019835-54F280DMQB
Categories OEM Parts(0-9)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54F280DMQB CAD Model

Description

The 54F280DMQB is a 9-Bit Odd/Even Parity Generator/Checker from Texas Instruments (formerly National Semiconductor). This device is designed to generate or check the parity of a 9-bit data word, making it useful for error detection in digital systems. It is commonly used in military and aerospace applications due to its high reliability and performance under extreme conditions.

Applications:

  • Error detection in military and aerospace data transmission systems
  • Data integrity verification in memory systems
  • Parity checking in communication interfaces
  • Error detection in control systems
  • Data validation in critical applications

Features:

  • Generates Odd or Even Parity: Can be configured to generate either odd or even parity.
  • Checks Parity of a 9-Bit Word: Verifies the parity of input data.
  • High-Speed Operation: Provides fast parity generation and checking.
  • Military Temperature Range: Operates reliably from -55°C to +125°C.
  • TTL Compatible Inputs and Outputs: Facilitates easy interface with other TTL logic devices.

Benefits:

  • Improved Data Integrity: Provides a means for detecting errors in data transmission and storage.
  • Enhanced System Reliability: Reduces the likelihood of undetected data corruption.
  • Simplified System Design: Reduces component count and board space compared to using discrete logic gates.
  • High-Speed Performance: Enables efficient and fast parity generation and checking.
  • Robust Operation: Designed for use in demanding military and aerospace environments.

The 54F280DMQB is characterized for operation over the full military temperature range of -55°C to +125°C. It operates from a 5V supply and features high noise immunity. The device is typically packaged in a ceramic DIP or flatpack package to ensure ruggedness and reliability. Its ability to quickly and reliably generate and check parity makes it a valuable component in systems where data integrity is critical.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.2316 $84.4632
4+ $34.6516 $138.6064
6+ $33.5687 $201.4122
8+ $32.4859 $259.8872
10+ $31.4030 $314.0300
13+ $28.1544 $366.0072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess