The 54FCT138/LMQB/QS is a 1-of-8 Decoder/Demultiplexer manufactured by National Semiconductor (now Texas Instruments). It belongs to the 54FCT family of high-speed, low-power CMOS logic devices. The 'LMQB/QS' suffix denotes the package type and quality screening level, often associated with military or high-reliability applications.
Applications
- Memory address decoding
- Chip selection in memory systems
- Data routing in communication systems
- Address decoding in peripheral controllers
- Instrumentation and control systems
Features
- 1-of-8 decoding capability
- High-speed operation
- Low power consumption
- Three enable inputs for device control
- Active-low outputs
- Military temperature range
Benefits
- Efficient address decoding for memory and peripheral devices
- Fast switching speeds for high-performance systems
- Reduced power consumption for energy-efficient designs
- Flexible device control through enable inputs
- Simplified interface with active-low logic systems
Additional Details
The 54FCT138/LMQB/QS decodes a 3-bit binary address applied to its inputs and activates one of its eight outputs, providing a 1-of-8 selection. The device's operation is controlled by three enable inputs, allowing for cascading and expansion. The active-low outputs simplify interface with other logic devices. The device operates from a 5V power supply. Key electrical characteristics, including propagation delays, input and output voltage levels, and power consumption, are specified in the National Semiconductor (TI) datasheet. The military-grade designation ensures that the device has undergone rigorous testing and screening to meet stringent reliability requirements. The specific package indicated by 'LMQB/QS' (consult the datasheet for precise details) affects mounting and assembly procedures. It finds extensive application in systems requiring the selection of one of several memory locations or peripheral devices.