EN
  • EN
  • DE

ADC1061CIN

Part No ADC1061CIN
Manufacturer National Semiconductor (TI)
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 10-Bit High-Speed μP-Compatible A/D Converter with Track/Hold Function
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1139731-ADC1061CIN
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC1061CIN CAD Model

Description

The ADC1061CIN is a 10-bit successive approximation analog-to-digital converter (ADC) manufactured by National Semiconductor, now part of Texas Instruments (TI). It's designed to convert analog signals into a digital representation, suitable for processing by microcontrollers or digital signal processors (DSPs). This particular ADC is known for its relatively low power consumption and ease of use.

Applications

  • Data Acquisition Systems: Used in systems that need to measure and record analog signals such as temperature, pressure, or voltage.
  • Industrial Control: Implemented in industrial control systems to monitor and control various parameters.
  • Battery-Powered Devices: Suitable for portable devices where low power consumption is critical.
  • Instrumentation: Employed in various test and measurement instruments.
  • Sensor Interfacing: Used to interface with various analog sensors, converting their output into digital data.

Features

  • 10-bit Resolution: Provides accurate conversion of analog signals with a resolution of 10 bits.
  • Single Supply Operation: Operates on a single power supply, simplifying the power supply design.
  • Low Power Consumption: Minimizes power usage, making it suitable for battery-powered applications.
  • Serial Data Output: Outputs the digital data serially, reducing the number of interface pins required.
  • Successive Approximation Architecture: Uses a successive approximation technique for accurate and efficient conversion.

Benefits

  • Accurate Conversion: Provides precise conversion of analog signals to digital data.
  • Low Power: Extends battery life in portable applications.
  • Simplified Interface: Serial output reduces the complexity of the interface with microcontrollers or DSPs.
  • Easy to Use: Straightforward operation simplifies the design process.
  • Cost-Effective: Provides a good balance of performance and cost.

Additional Details

The ADC1061CIN typically requires an external reference voltage. The conversion speed depends on the clock frequency and the settling time of the internal components. It's typically available in a PDIP (Plastic Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. Detailed specifications and application circuits can be found in the official datasheet from Texas Instruments.

You May Also Be Interested in

Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess