EN
  • EN
  • DE

COP499N

Part No COP499N
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1052918-COP499N
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian COP499N CAD Model

Description

The COP499N is another member of the COP400 family of 4-bit microcontrollers developed by Texas Instruments (originally National Semiconductor). Similar to other members of the COP400 family, it is intended for low-cost, high-volume applications requiring basic control functionality. Its architecture and feature set are designed to provide a balance between cost-effectiveness and sufficient functionality for a range of embedded control tasks.

Applications

  • Simple consumer electronics
  • Remote control units
  • Low-end thermostat controls
  • Basic timer and counter applications
  • Keyboard and keypad scanning
  • Appliance control (e.g., washing machines, ovens)

Features

  • 4-bit Microcontroller Architecture: Optimizes resource utilization for simple control algorithms.
  • On-Chip ROM (Read-Only Memory): Stores the program code directly on the microcontroller.
  • On-Chip RAM (Random Access Memory): Provides volatile memory for data storage and manipulation during program execution.
  • General Purpose I/O Ports: Enable interfacing with external sensors, actuators, and other peripherals.
  • Timer/Counter Functionality: Allows for timing events, counting pulses, and generating PWM signals.
  • Single-Supply Operation: Typically designed to operate from a single 5V DC power supply.
  • Low Power Consumption: Suitable for battery-powered and energy-conscious applications.

Benefits

  • Cost-Effective Solution: Provides a low-cost microcontroller solution for high-volume production.
  • Integrated Design: Reduces the number of external components needed, simplifying the PCB layout and lowering overall system cost.
  • Easy to Program: Instruction set is tailored for simple control applications, making it relatively easy to learn and use.
  • Low Power Operation: Minimizes energy consumption, making it suitable for battery-operated devices and applications with stringent power requirements.
  • Versatile I/O: Allows for flexible interfacing with a variety of external devices.

Additional Details

Programming the COP499N typically involves using a dedicated development system, which includes an assembler, a debugger, and a programmer. The ROM size and RAM size are specific to the particular variant of the COP499N. The number of available I/O pins will also vary depending on the package and specific configuration. The instruction set is designed for control-oriented tasks, including bit manipulation, arithmetic operations, and logical operations. Interrupt capabilities allow the microcontroller to respond to external events without halting the main program execution. The device is packaged in a DIP (Dual In-line Package) or a similar through-hole package. Modern development tools may have limited support for this older microcontroller family, requiring the use of legacy tools or specialized emulators. Datasheets are essential for obtaining accurate specifications and programming information. The device is generally considered obsolete, and availability may be limited.

You May Also Be Interested in

TDK Corporation
new, original packaged
Lowest to $0.0059
Holystone
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess